Cool-Lux Datasheets for Illuminators
Illuminators are used to provide adequate contrast for imaging. Illuminators include backlights, LED illuminators, and fiber optic illuminators.
Illuminators: Learn more
| Product Name | Notes |
|---|---|
| Designed to outperform all other on-camera dimmable lighting systems, Digi-Lux features a built-in dimmer regulated by a computerized microprocessor for fast, accurate brightness control. Weighing in at less than 6... | |
| Innovative compact design and light quality led the Mini-Cool to be nominated for a Technical Oscar. It’s size, efficiency and unique air-draft ventilation system made it NASA’s choice to be... | |
| Micro-Lux, is one of the smallest on-camera professional digital video lights available. Only 3 7/8†L X 1 3/4†W X 2 1/8†H, it weighs in at less than... | |
| The Hollywood two-in-one combination light is a do all, go anywhere light! The Hollywood Combo Light has a removable hood to make it a broad light or softlight. The unit... | |
| The U3 Tri-Light was designed for on-site video production where conditions require the operator to change light output without using dimmers and without altering color temperature. This rugged DC light... | |
| Why carry two different on-camera lights when one will do the job? The SL3000 is a versatile combination light that does it all.The powerful broad light allows illumination over a... |