Cool-Lux STARTER KIT LK2330/945162

Description
The Hollywood two-in-one combination light is a do all, go anywhere light! The Hollywood Combo Light has a removable hood to make it a broad light or softlight. The unit even has an available softbox for ultimate versatility and portability. Perfect for today’s HD Video productions.The Combo Light uses a color-neutral, metal bounce reflector to provide soft illumination for interviews and close-ups. It provides a flattering light that produces excellent skin tones, and diminishes wrinkles and blemishes. No more washed out highlights! The Hollywood Combo Light gives you highlights with detail and shadows with soft edges for greater depth and modeling of facial features.The light source features an adjustable lamp socket that can use both long and short linear lamps. The mounting bracket attaches directly to a light stand and allows the light to be rotated and tilted for maximum lighting accuracy.
Description
The Hollywood two-in-one combination light is a do all, go anywhere light! The Hollywood Combo Light has a removable hood to make it a broad light or softlight. The unit even has an available softbox for ultimate versatility and portability. Perfect for today’s HD Video productions.The Combo Light uses a color-neutral, metal bounce reflector to provide soft illumination for interviews and close-ups. It provides a flattering light that produces excellent skin tones, and diminishes wrinkles and blemishes. No more washed out highlights! The Hollywood Combo Light gives you highlights with detail and shadows with soft edges for greater depth and modeling of facial features.The light source features an adjustable lamp socket that can use both long and short linear lamps. The mounting bracket attaches directly to a light stand and allows the light to be rotated and tilted for maximum lighting accuracy.

Suppliers

Company
Product
Description
Supplier Links
STARTER KIT - LK2330/945162 - Cool-Lux
Bartlett, IL, USA
STARTER KIT
LK2330/945162
STARTER KIT LK2330/945162
The Hollywood two-in-one combination light is a do all, go anywhere light! The Hollywood Combo Light has a removable hood to make it a broad light or softlight. The unit even has an available softbox for ultimate versatility and portability. Perfect for today’s HD Video productions.The Combo Light uses a color-neutral, metal bounce reflector to provide soft illumination for interviews and close-ups. It provides a flattering light that produces excellent skin tones, and diminishes wrinkles and blemishes. No more washed out highlights! The Hollywood Combo Light gives you highlights with detail and shadows with soft edges for greater depth and modeling of facial features.The light source features an adjustable lamp socket that can use both long and short linear lamps. The mounting bracket attaches directly to a light stand and allows the light to be rotated and tilted for maximum lighting accuracy.

The Hollywood two-in-one combination light is a do all, go anywhere light! The Hollywood Combo Light has a removable hood to make it a broad light or softlight. The unit even has an available softbox for ultimate versatility and portability. Perfect for today’s HD Video productions.The Combo Light uses a color-neutral, metal bounce reflector to provide soft illumination for interviews and close-ups. It provides a flattering light that produces excellent skin tones, and diminishes wrinkles and blemishes. No more washed out highlights! The Hollywood Combo Light gives you highlights with detail and shadows with soft edges for greater depth and modeling of facial features.The light source features an adjustable lamp socket that can use both long and short linear lamps. The mounting bracket attaches directly to a light stand and allows the light to be rotated and tilted for maximum lighting accuracy.

Supplier's Site

Technical Specifications

  Cool-Lux
Product Category Illuminators
Product Number LK2330/945162
Product Name STARTER KIT
Illumination Type Photography Light
Unlock Full Specs
to access all available technical data

Similar Products

Premium Controlled Lighting - CMB-2540 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Axial
Light Source Lamp
Active Area Length 25 inch (635 mm)
View Details
Specs
Illumination Type Backlight
Light Source Light Emitting Diode
Active Area Length 3.5 inch (88.9 mm)
View Details
Multi-Angle Square Light - CA-DQB12M - KEYENCE
Specs
Illumination Type Multi-Angle Square Light
Light Source Light Emitting Diode
Illuminator Features Strobe (optional feature)
View Details
DIGI-TENT KIT - LK2513/944857 - Cool-Lux
Specs
Illumination Type Photography Light
Voltage 12 to 14.4 volts
Illuminator Output 35 watts
View Details