Cool-Lux CAMPACK DV KIT I LK2504/943639

Description
Micro-Lux, is one of the smallest on-camera professional digital video lights available. Only 3 7/8†L X 1 3/4†W X 2 1/8†H, it weighs in at less than 6 ounces making it ideal for today’s HD and HD DSLR cameras. The mounting bracket raises the light 2 inches above the camera to lessen the “bomb blast†effect and red eye produced by other on-camera lights. It features a built-in glass diffuser for even light distribution. This is a rugged light for grab-and-go shooters, and those who need smooth even light quality in a small package. The Micro-Lux operates on 14.4-volt, 13.2-volt and 12-volt batteries. The maximum lamp rating is 50 watts DC. 4-pin XLR, Brick Tap and cigarette lighter adapters available. Micro-Lux accessories include the Digi-Tent Matte Box, Digi-Tent Soft Box, Light & Sound Bracket, MaxPower and SmartPowerbattery belts and more.
Description
Micro-Lux, is one of the smallest on-camera professional digital video lights available. Only 3 7/8†L X 1 3/4†W X 2 1/8†H, it weighs in at less than 6 ounces making it ideal for today’s HD and HD DSLR cameras. The mounting bracket raises the light 2 inches above the camera to lessen the “bomb blast†effect and red eye produced by other on-camera lights. It features a built-in glass diffuser for even light distribution. This is a rugged light for grab-and-go shooters, and those who need smooth even light quality in a small package. The Micro-Lux operates on 14.4-volt, 13.2-volt and 12-volt batteries. The maximum lamp rating is 50 watts DC. 4-pin XLR, Brick Tap and cigarette lighter adapters available. Micro-Lux accessories include the Digi-Tent Matte Box, Digi-Tent Soft Box, Light & Sound Bracket, MaxPower and SmartPowerbattery belts and more.

Suppliers

Company
Product
Description
Supplier Links
CAMPACK DV KIT I - LK2504/943639 - Cool-Lux
Bartlett, IL, USA
CAMPACK DV KIT I
LK2504/943639
CAMPACK DV KIT I LK2504/943639
Micro-Lux, is one of the smallest on-camera professional digital video lights available. Only 3 7/8†L X 1 3/4†W X 2 1/8†H, it weighs in at less than 6 ounces making it ideal for today’s HD and HD DSLR cameras. The mounting bracket raises the light 2 inches above the camera to lessen the “bomb blast†effect and red eye produced by other on-camera lights. It features a built-in glass diffuser for even light distribution. This is a rugged light for grab-and-go shooters, and those who need smooth even light quality in a small package. The Micro-Lux operates on 14.4-volt, 13.2-volt and 12-volt batteries. The maximum lamp rating is 50 watts DC. 4-pin XLR, Brick Tap and cigarette lighter adapters available. Micro-Lux accessories include the Digi-Tent Matte Box, Digi-Tent Soft Box, Light & Sound Bracket, MaxPower and SmartPowerbattery belts and more.

Micro-Lux, is one of the smallest on-camera professional digital video lights available. Only 3 7/8†L X 1 3/4†W X 2 1/8†H, it weighs in at less than 6 ounces making it ideal for today’s HD and HD DSLR cameras. The mounting bracket raises the light 2 inches above the camera to lessen the “bomb blast†effect and red eye produced by other on-camera lights. It features a built-in glass diffuser for even light distribution. This is a rugged light for grab-and-go shooters, and those who need smooth even light quality in a small package. The Micro-Lux operates on 14.4-volt, 13.2-volt and 12-volt batteries. The maximum lamp rating is 50 watts DC. 4-pin XLR, Brick Tap and cigarette lighter adapters available. Micro-Lux accessories include the Digi-Tent Matte Box, Digi-Tent Soft Box, Light & Sound Bracket, MaxPower and SmartPowerbattery belts and more.

Supplier's Site

Technical Specifications

  Cool-Lux
Product Category Illuminators
Product Number LK2504/943639
Product Name CAMPACK DV KIT I
Illumination Type Photography Light
Unlock Full Specs
to access all available technical data

Similar Products

Controlled Illuminator - MM-1e - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Backlight
Light Source Lamp
View Details
Specs
Illumination Type Spot
Light Source Light Emitting Diode
Active Area Length 2.63 inch (66.7 mm)
View Details
Line Lights - CA-DZB15 - KEYENCE
Specs
Illumination Type Line
Light Source Light Emitting Diode
Illuminator Features Strobe (optional feature); Diffused
View Details
AC ACCENT LIGHT KIT - LK2225/943562 - Cool-Lux
Specs
Illumination Type Photography Light
Voltage 12 to 120 volts
Illuminator Output 100 to 150 watts
View Details