Cool-Lux SOFT BOX KIT III LK4520/945031

Description
The Hollywood two-in-one combination light is a do all, go anywhere light! The Hollywood Combo Light has a removable hood to make it a broad light or softlight. The unit even has an available softbox for ultimate versatility and portability. Perfect for today’s HD Video productions.The Combo Light uses a color-neutral, metal bounce reflector to provide soft illumination for interviews and close-ups. It provides a flattering light that produces excellent skin tones, and diminishes wrinkles and blemishes. No more washed out highlights! The Hollywood Combo Light gives you highlights with detail and shadows with soft edges for greater depth and modeling of facial features.The light source features an adjustable lamp socket that can use both long and short linear lamps. The mounting bracket attaches directly to a light stand and allows the light to be rotated and tilted for maximum lighting accuracy.
Description
The Hollywood two-in-one combination light is a do all, go anywhere light! The Hollywood Combo Light has a removable hood to make it a broad light or softlight. The unit even has an available softbox for ultimate versatility and portability. Perfect for today’s HD Video productions.The Combo Light uses a color-neutral, metal bounce reflector to provide soft illumination for interviews and close-ups. It provides a flattering light that produces excellent skin tones, and diminishes wrinkles and blemishes. No more washed out highlights! The Hollywood Combo Light gives you highlights with detail and shadows with soft edges for greater depth and modeling of facial features.The light source features an adjustable lamp socket that can use both long and short linear lamps. The mounting bracket attaches directly to a light stand and allows the light to be rotated and tilted for maximum lighting accuracy.

Suppliers

Company
Product
Description
Supplier Links
SOFT BOX KIT III - LK4520/945031 - Cool-Lux
Bartlett, IL, USA
SOFT BOX KIT III
LK4520/945031
SOFT BOX KIT III LK4520/945031
The Hollywood two-in-one combination light is a do all, go anywhere light! The Hollywood Combo Light has a removable hood to make it a broad light or softlight. The unit even has an available softbox for ultimate versatility and portability. Perfect for today’s HD Video productions.The Combo Light uses a color-neutral, metal bounce reflector to provide soft illumination for interviews and close-ups. It provides a flattering light that produces excellent skin tones, and diminishes wrinkles and blemishes. No more washed out highlights! The Hollywood Combo Light gives you highlights with detail and shadows with soft edges for greater depth and modeling of facial features.The light source features an adjustable lamp socket that can use both long and short linear lamps. The mounting bracket attaches directly to a light stand and allows the light to be rotated and tilted for maximum lighting accuracy.

The Hollywood two-in-one combination light is a do all, go anywhere light! The Hollywood Combo Light has a removable hood to make it a broad light or softlight. The unit even has an available softbox for ultimate versatility and portability. Perfect for today’s HD Video productions.The Combo Light uses a color-neutral, metal bounce reflector to provide soft illumination for interviews and close-ups. It provides a flattering light that produces excellent skin tones, and diminishes wrinkles and blemishes. No more washed out highlights! The Hollywood Combo Light gives you highlights with detail and shadows with soft edges for greater depth and modeling of facial features.The light source features an adjustable lamp socket that can use both long and short linear lamps. The mounting bracket attaches directly to a light stand and allows the light to be rotated and tilted for maximum lighting accuracy.

Supplier's Site

Technical Specifications

  Cool-Lux
Product Category Illuminators
Product Number LK4520/945031
Product Name SOFT BOX KIT III
Illumination Type Photography Light
Unlock Full Specs
to access all available technical data

Similar Products

Premium Controlled Lighting - CMB-2540 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Axial
Light Source Lamp
Active Area Length 25 inch (635 mm)
View Details
Xenon Followspot - Takumi-2000A - Ushio America, Inc.
Specs
Illumination Type Spot
Light Source Light Emitting Diode; Lamp
Lifetime 1000 hours
View Details
Machine Vision Lighting - Laser Line Generator - Banner Engineering Corp.
Specs
Illumination Type Line; Structured Light
Light Source Laser
Wavelength 7 to 10 nm (70 to 100 Å)
View Details
Metal Halide Light Source - MS-24 - Fiberscope.net by MEDIT
Fiberscope.net by MEDIT
Specs
Light Source Lamp
Color Temperature 5500 K
Voltage 60 volts
View Details