Designed to outperform all other on-camera dimmable lighting systems, Digi-Lux features a built-in dimmer regulated by a computerized microprocessor for fast, accurate brightness control. Weighing in at less than 6 ounces, it is the perfect size for today’s HD DSLR cameras.Instantly reduce light output to prevent blown out highlights and harsh shadows. Instantly increase light output from low power levels to eliminate grainy images caused by insufficient light on the subject. The dimming system holds the color temperature within the range of the camera’s automatic exposure system. It is noise free for clean images, and prolongs battery and lamp life.The adjustable mounting bracket raises the light 2 inches to reduce the possibility of red eye. The frosted lens provides even illumination across the beam spread. The Digi-Lux operates on 14.4-volt, 13.2-volt and 12-volt batteries. Maximum lamp rating is 35 watts DC. 4-pin XLR, Brick Tap and cigarette lighter adapters available.Digi-Lux accessories include the Digi-Tent Matte Box, Digi-Tent Soft Box, Light & Sound Bracket, MaxPower and SmartPower battery belts and more.
| Cool-Lux | |
|---|---|
| Product Category | Illuminators |
| Product Number | LK2511/943668 |
| Product Name | DC STANDARD KIT |
| Illumination Type | Photography Light |