CASTECH, Inc. Datasheets for Optical Prisms

Optical prisms are blocks of optical material with flat, polished sides that are arranged at precisely controlled angles to one another. They are used in optical systems to deflect or redirect beams of light. They can invert or rotate images, disperse light into component wavelengths, and separate states of polarization.
Optical Prisms: Learn more

Product Name Notes
Note: • Coatings: Optional • Better angular precision such as 1 min ,30sec ,15sec available upon request. • Other sizes and material are available upon request.
Note: • Coatings: Optional upon request. • Other sizes , material and Roof angle error are available upon request.
Note: • Coatings: optional. • Other sizes and magnify are available upon request.
Note: • Coatings: optional. • Other sizes and material are available upon request.
Note: • Coatings: optional. • Other sizes are available upon request.
Note: • Our Dove Prisms are also available with antireflection coating on surfaces with light in and out , in order to reduce surface loss. • Coatings: optional upon request.
Note: Other sizes and material are available upon requests.
Right Angle Prisms:• Total internal reflection prisms. • 90°or 180° beam deflection, depending on which surface is used as the input for the light source.