CASTECH, Inc. Datasheets for Calcite Polarizers
Calcite polarizers are crystals used to separate unpolarized light into two separate plane polarized beams.
Calcite Polarizers: Learn more
| Product Name | Notes |
|---|---|
| • High Polarization Purity • Wide Wavelength Range • High Total Transmission | |
| • High Polarization Purity • Wide Wavelength Range • High UV Transmission • Available with two, one or no escape ports for extra power capacity • Suitable for high power... | |
| • Large Acceptance Angle: Special design for the ratio of l/A (length/aperture) guarantees the wide acceptance angle. • High Polarization Purity. • Suitable for low power applications. | |
| • Wide Wavelength Range. • Both ordinary and extraordinary beams are deviated. • Suitable for low power application and where the large deviations is required. | |
| • Wide Wavelength Range. • Large Field Angle. • High Extinction Ratio. • Guarantee a wide transmission range, especially, suitable for UV applications. • Split the ordinary and extraordinary ray,... |