CASTECH, Inc. Datasheets for Diffraction Gratings
A diffraction grating uses a substrate with parallel grooves to disperse light into its spectra. Eschelles are included in this area.
Diffraction Gratings: Learn more
| Product Name | Notes |
|---|---|
| High Efficiency Reflection Grating, 1200 line/mm for 1520nm-1570nm Features: Popular applications in Telecom @1550nm, especially for WSS; Very high diffraction efficiency; Excellent feature fidelity and groove uniformity; Extreme environmental stability; | |
| High Efficiency Reflection Grating, 1200 line/mm for 190nm-1000nm Features: Popular applications for spectroscopy Very high diffraction efficiency Excellent feature fidelity and groove uniformity Extreme environmental stability Low light scatter Very... |