Shenzhen Vsndt Co., Ltd. Handheld Pipe Inspection Borescope VS-C23 Series

Description
VS-C23 sewer borescope is an industrial grade stainless steel waterproof camera launched by Shenzhen VSNDT, Which is a professional tool used for water system inspection, tank and container inspection, natural gas/chemical pipeline inspection, power plant pipeline inspection, and other components. 23mm diameter camera is compatible pipe diameters 30~200mm. Equipped with 12 bright LED lights, 360°bending to pass complex pipes easily. Rigid Fiberglass Cable Coils is wear-resistant and corrosion-resistant, can cope with various extreme monitoring environments. Advantage: Compatible pipe diameters 30~200mm. 360°bending to pass complex pipes easily 360°Bendable Equipped with 12 bright LED lights Camera size: 23mmx134mm Resolution:720x576 Charging time 5h, Working time above 7h Function: USB keyboard optional. Optional removable camera heads with different size and functions(self leveling or 512Hz transmitter). One-touch photo/video/audio recording function. Support max 256GB SD card or USB stick. Zoom function (8 levels) Cable M/FT counter and Text. Taking photos while recording videos
Datasheet
Description
VS-C23 sewer borescope is an industrial grade stainless steel waterproof camera launched by Shenzhen VSNDT, Which is a professional tool used for water system inspection, tank and container inspection, natural gas/chemical pipeline inspection, power plant pipeline inspection, and other components. 23mm diameter camera is compatible pipe diameters 30~200mm. Equipped with 12 bright LED lights, 360°bending to pass complex pipes easily. Rigid Fiberglass Cable Coils is wear-resistant and corrosion-resistant, can cope with various extreme monitoring environments. Advantage: Compatible pipe diameters 30~200mm. 360°bending to pass complex pipes easily 360°Bendable Equipped with 12 bright LED lights Camera size: 23mmx134mm Resolution:720x576 Charging time 5h, Working time above 7h Function: USB keyboard optional. Optional removable camera heads with different size and functions(self leveling or 512Hz transmitter). One-touch photo/video/audio recording function. Support max 256GB SD card or USB stick. Zoom function (8 levels) Cable M/FT counter and Text. Taking photos while recording videos
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Handheld Pipe Inspection Borescope - VS-C23 Series - Shenzhen Vsndt Co., Ltd.
Shenzhen, China
Handheld Pipe Inspection Borescope
VS-C23 Series
Handheld Pipe Inspection Borescope VS-C23 Series
VS-C23 sewer borescope is an industrial grade stainless steel waterproof camera launched by Shenzhen VSNDT, Which is a professional tool used for water system inspection, tank and container inspection, natural gas/chemical pipeline inspection, power plant pipeline inspection, and other components. 23mm diameter camera is compatible pipe diameters 30~200mm. Equipped with 12 bright LED lights, 360°bending to pass complex pipes easily. Rigid Fiberglass Cable Coils is wear-resistant and corrosion-resistant, can cope with various extreme monitoring environments. Advantage: Compatible pipe diameters 30~200mm. 360°bending to pass complex pipes easily 360°Bendable Equipped with 12 bright LED lights Camera size: 23mmx134mm Resolution:720x576 Charging time 5h, Working time above 7h Function: USB keyboard optional. Optional removable camera heads with different size and functions(self leveling or 512Hz transmitter). One-touch photo/video/audio recording function. Support max 256GB SD card or USB stick. Zoom function (8 levels) Cable M/FT counter and Text. Taking photos while recording videos

VS-C23 sewer borescope is an industrial grade stainless steel waterproof camera launched by Shenzhen VSNDT, Which is a professional tool used for water system inspection, tank and container inspection, natural gas/chemical pipeline inspection, power plant pipeline inspection, and other components. 23mm diameter camera is compatible pipe diameters 30~200mm. Equipped with 12 bright LED lights, 360°bending to pass complex pipes easily. Rigid Fiberglass Cable Coils is wear-resistant and corrosion-resistant,can cope with various extreme monitoring environments.

Advantage: Compatible pipe diameters 30~200mm. 360°bending to pass complex pipes easily

  • 360°Bendable
  • Equipped with 12 bright LED lights
  • Camera size: 23mmx134mm
  • Resolution:720x576
  • Charging time 5h, Working time above 7h

Function: USB keyboard optional. Optional removable camera heads with different size and functions(self leveling or 512Hz transmitter).

  • One-touch photo/video/audio recording function.
  • Support max 256GB SD card or USB stick.
  • Zoom function (8 levels)
  • Cable M/FT counter and Text.
  • Taking photos while recording videos
Supplier's Site Datasheet

Technical Specifications

  Shenzhen Vsndt Co., Ltd.
Product Category Borescopes
Product Number VS-C23 Series
Product Name Handheld Pipe Inspection Borescope
Flexibility Rigid
Viewing Angle Direct
Features Video
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Borescope Thermal Imagers - MWIR-b-640 - LAND
Specs
Flexibility Rigid
Viewing Angle Side
Diameter 61 mm (2.4 inch)
View Details
Borescope - PCE-VE 355N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Flexibility Flexible
Viewing Angle Direct
Diameter 4.5 mm (0.1772 inch)
View Details
Standard Rigid Borescope - R100-067-090-50 - Evident Scientific
Specs
Flexibility Rigid
Viewing Angle Side
Features Video (optional feature); Camera Mount
View Details
Sewer Inspection Camera - Gen-Eye X-POD Plus® - General Pipe Cleaners
Specs
Flexibility Flexible
Viewing Angle Direct
Features Video
View Details