Shenzhen Vsndt Co., Ltd. Telescopic Rescue Endoscope VS-MS Series

Description
VS-MS is a 5MP HD telescopic rescue endoscope with a 5m adjustable telescopic pole, launched by Shenzhen VSNDT. Equipped with 6 LED lights white light, infrared light can be customized. Which is a professional tool used for vehicle inspection, sewer inspection, chassis inspection, danger search and rescue, safety inspection, special police anti-terrorism and other components. Advantage: 7 inch big screen and it can rotate. Adapt to a variety oflong-distance detection environments Probe diameter: 19.5mm Equipped with 6 bright LED lights 5 Million camera pixels, clear picture more accurate display of the scene IP68 waterproof 360° Steering swing head Function: 6 hours extra long endurance. Long-lasting workworry-free and labor-saving One key to take photo, video and audio. Detection rod retracts:1.13m; Expand about 5m 5m adjustable telescopic pole, telescopic search inspection camera. Cable length can be customized up to 8.5m
Datasheet
Description
VS-MS is a 5MP HD telescopic rescue endoscope with a 5m adjustable telescopic pole, launched by Shenzhen VSNDT. Equipped with 6 LED lights white light, infrared light can be customized. Which is a professional tool used for vehicle inspection, sewer inspection, chassis inspection, danger search and rescue, safety inspection, special police anti-terrorism and other components. Advantage: 7 inch big screen and it can rotate. Adapt to a variety oflong-distance detection environments Probe diameter: 19.5mm Equipped with 6 bright LED lights 5 Million camera pixels, clear picture more accurate display of the scene IP68 waterproof 360° Steering swing head Function: 6 hours extra long endurance. Long-lasting workworry-free and labor-saving One key to take photo, video and audio. Detection rod retracts:1.13m; Expand about 5m 5m adjustable telescopic pole, telescopic search inspection camera. Cable length can be customized up to 8.5m
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Telescopic Rescue Endoscope - VS-MS Series - Shenzhen Vsndt Co., Ltd.
Shenzhen, China
Telescopic Rescue Endoscope
VS-MS Series
Telescopic Rescue Endoscope VS-MS Series
VS-MS is a 5MP HD telescopic rescue endoscope with a 5m adjustable telescopic pole, launched by Shenzhen VSNDT. Equipped with 6 LED lights white light, infrared light can be customized. Which is a professional tool used for vehicle inspection, sewer inspection, chassis inspection, danger search and rescue, safety inspection, special police anti-terrorism and other components. Advantage: 7 inch big screen and it can rotate. Adapt to a variety oflong-distance detection environments Probe diameter: 19.5mm Equipped with 6 bright LED lights 5 Million camera pixels, clear picture more accurate display of the scene IP68 waterproof 360° Steering swing head Function: 6 hours extra long endurance. Long-lasting workworry-free and labor-saving One key to take photo, video and audio. Detection rod retracts:1.13m; Expand about 5m 5m adjustable telescopic pole, telescopic search inspection camera. Cable length can be customized up to 8.5m

VS-MS is a 5MP HD telescopic rescue endoscope with a 5m adjustable telescopic pole, launched by Shenzhen VSNDT. Equipped with 6 LED lights white light, infrared light can be customized. Which is a professional tool used for vehicle inspection, sewer inspection, chassis inspection, danger search and rescue, safety inspection, special police anti-terrorism and other components.

Advantage: 7 inch big screen and it can rotate. Adapt to a variety oflong-distance detection environments

  • Probe diameter: 19.5mm
  • Equipped with 6 bright LED lights
  • 5 Million camera pixels, clear picture more accurate display of the scene
  • IP68 waterproof
  • 360° Steering swing head

Function: 6 hours extra long endurance. Long-lasting workworry-free and labor-saving

  • One key to take photo, video and audio.
  • Detection rod retracts:1.13m; Expand about 5m
  • 5m adjustable telescopic pole, telescopic search inspection camera. Cable length can be customized up to 8.5m
Supplier's Site Datasheet

Technical Specifications

  Shenzhen Vsndt Co., Ltd.
Product Category Borescopes
Product Number VS-MS Series
Product Name Telescopic Rescue Endoscope
Flexibility Rigid
Unlock Full Specs
to access all available technical data

Similar Products

Borescope - PCE-VE 200-S - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Flexibility Flexible
Viewing Angle Direct
Diameter 3.7 mm (0.1457 inch)
View Details
Fixed Borescope Thermal Imagers - NIR-b-656/2K - LAND
Specs
Flexibility Rigid
Diameter 61 mm (2.4 inch)
Working Length 0.3050 to 0.9140 m (0.3336 to 0.9996 yd)
View Details
Standard Rigid Borescope - R080-034-090-50 - Evident Scientific
Specs
Flexibility Rigid
Viewing Angle Side
Features Video (optional feature); Camera Mount
View Details
Video Boroscope - BS-150 - REED-Direct
Specs
Flexibility Flexible
Diameter 17 mm (0.6693 inch)
Working Length 1 m (1.09 yd)
View Details