Shenzhen Vsndt Co., Ltd. 360° Rotation Pipe Inspection Camera VS-YA50 Series

Description
VS-YA50 is a big pipe inspection  camera sewer boresco pe launched by Shenzhen VSNDT, with a 9 " HD screen. Equipped with 4 bright LED lights. It can vertical 180°rotation, horizontal 360° rotation. 50mm diameter camera is compatible pipe diameters 60~400mm. Which is a professional tool used for water system inspection, tank and container inspection, natural gas/chemical pipeline inspection, power plant pipeline inspection, and other components. Advantage: Vertical 180°rotation, horizontal 360° rotation. Compatible pipe diameters 60~400mm. Camera size: 50*170m m Equipped with 4 bright LED lights Built-in sunshade,Re solution 800x400 IP68 waterproof FOV: 90° Function: Support SD memory card (max 256G), U disk,Digital zoom function (8 levels) One key to take photo, video and audio. Camera detachable, replace cameras of different sizes. Cable with a diamete r of 9.5mm (standard  configuration 60m),  Up to 120m (length  can be customized) Counting line length display (M/FT) and typing Taking photos while recording videos
Datasheet
Description
VS-YA50 is a big pipe inspection  camera sewer boresco pe launched by Shenzhen VSNDT, with a 9 " HD screen. Equipped with 4 bright LED lights. It can vertical 180°rotation, horizontal 360° rotation. 50mm diameter camera is compatible pipe diameters 60~400mm. Which is a professional tool used for water system inspection, tank and container inspection, natural gas/chemical pipeline inspection, power plant pipeline inspection, and other components. Advantage: Vertical 180°rotation, horizontal 360° rotation. Compatible pipe diameters 60~400mm. Camera size: 50*170m m Equipped with 4 bright LED lights Built-in sunshade,Re solution 800x400 IP68 waterproof FOV: 90° Function: Support SD memory card (max 256G), U disk,Digital zoom function (8 levels) One key to take photo, video and audio. Camera detachable, replace cameras of different sizes. Cable with a diamete r of 9.5mm (standard  configuration 60m),  Up to 120m (length  can be customized) Counting line length display (M/FT) and typing Taking photos while recording videos
Datasheet

Suppliers

Company
Product
Description
Supplier Links
360° Rotation Pipe Inspection Camera - VS-YA50 Series - Shenzhen Vsndt Co., Ltd.
Shenzhen, China
360° Rotation Pipe Inspection Camera
VS-YA50 Series
360° Rotation Pipe Inspection Camera VS-YA50 Series
VS-YA50 is a big pipe inspection  camera sewer boresco pe launched by Shenzhen VSNDT, with a 9 " HD screen. Equipped with 4 bright LED lights. It can vertical 180°rotation, horizontal 360° rotation. 50mm diameter camera is compatible pipe diameters 60~400mm. Which is a professional tool used for water system inspection, tank and container inspection, natural gas/chemical pipeline inspection, power plant pipeline inspection, and other components. Advantage: Vertical 180°rotation, horizontal 360° rotation. Compatible pipe diameters 60~400mm. Camera size: 50*170m m Equipped with 4 bright LED lights Built-in sunshade,Re solution 800x400 IP68 waterproof FOV: 90° Function: Support SD memory card (max 256G), U disk,Digital zoom function (8 levels) One key to take photo, video and audio. Camera detachable, replace cameras of different sizes. Cable with a diamete r of 9.5mm (standard  configuration 60m),  Up to 120m (length  can be customized) Counting line length display (M/FT) and typing Taking photos while recording videos

VS-YA50 is a big pipe inspection camera sewer borescope launched by Shenzhen VSNDT, with a 9 " HD screen. Equipped with 4 bright LED lights. It can vertical 180°rotation, horizontal 360° rotation. 50mm diameter camera is compatible pipe diameters 60~400mm. Which is a professional tool used for water system inspection, tank and container inspection, natural gas/chemical pipeline inspection, power plant pipeline inspection, and other components.

Advantage: Vertical 180°rotation, horizontal 360° rotation. Compatible pipe diameters 60~400mm.

  • Camera size: 50*170mm
  • Equipped with 4 bright LED lights
  • Built-in sunshade,Resolution 800x400
  • IP68 waterproof
  • FOV: 90°

Function: Support SD memory card (max 256G), U disk,Digital zoom function (8 levels)

  • One key to take photo, video and audio.
  • Camera detachable, replace cameras of different sizes.
  • Cable with a diameter of 9.5mm (standard configuration 60m), Up to 120m (length can be customized)
  • Counting line length display (M/FT) and typing
  • Taking photos while recording videos
Supplier's Site Datasheet

Technical Specifications

  Shenzhen Vsndt Co., Ltd.
Product Category Borescopes
Product Number VS-YA50 Series
Product Name 360° Rotation Pipe Inspection Camera
Flexibility Flexible
Viewing Angle Side
Features Video
Unlock Full Specs
to access all available technical data

Similar Products

Borescope - PCE-VE 1034N-F - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Flexibility Flexible
Viewing Angle Direct
Diameter 4.5 mm (0.1772 inch)
View Details
Standard Rigid Borescope - R080-124-110-50 - Evident Scientific
Specs
Flexibility Rigid
Viewing Angle Retro
Features Video (optional feature); Camera Mount
View Details
Fixed Borescope Thermal Imagers - NIR-b-656/2K - LAND
Specs
Flexibility Rigid
Diameter 61 mm (2.4 inch)
Working Length 0.3050 to 0.9140 m (0.3336 to 0.9996 yd)
View Details
1
Fiberscope.net by MEDIT
Specs
Flexibility Flexible
Viewing Angle Direct
Features Video
View Details