Media Valve, Inc. C30N Mosites Butterfly Valve C30N Butterfly Valve2"

Description
The Mosites C30N Butterfly Valve was developed to fill an industry need for a high cycle, fully elastomer lined butterfly valve. If your processes involve chemicals, slurries, water, air or vapors, the C30N can solve your control problems. Incorporating the same unique features as the C30, the C30N meets API 609 and MSS-SP 67 laying length (face-to-face) dimensions for quick replacement of standard butterfly valves. STEM - STEEL ASTM A 311 AISI GRADE C1144 One piece full length stem with integral "DD" disc position indicator. STEM RETAINER - ALLOY 625 ASTM B 446 Insures positive retention of stem. BODY - CAST CARBON STEEL ASTM A 216 GRADE WCB WAFER OR LUG Stronger than cast or ductile iron. Not subject to thermal shock. Also available in stainless steel and aluminum. DISC INSERT - ATSM A 108 AND A 487 GRADE N Lining material bonded to steel. EXTERIOR FINISH High Gloss Epoxy. Maximum protection from environmental corrosion. GASKET SURFACE Bonded to valve body. Will not "fold" on insertion between flanges. BUSHING - RYTON/TFE Reinforced top stabilizer bushing prevents side loading. SECONDARY STEM SEAL Pressure activated Viton seal ring. PRIMARY STEM SEAL Integrally molded O-Ring seal. BEARING - TFE Isolates elastomer sealing surfaces for long life and high cycle capability. BODY LINER Molded and bonded to body; prevents seat blowout. BEARING - TFE Isolates elastomer sealing surfaces for long life and high cycle capability. PRIMARY STEM SEAL Integrally molded O-Ring seal. BUSHING/RETAINER CUP - RYTON/TFE Reinforced bottom stabilizer bushing prevents side loading and leak path to casting. Provides protection to stem from premature wear caused by metal-to-metal contact. DISC TO STEM CONNECTION Flat drive mechanism.
Datasheet
Description
The Mosites C30N Butterfly Valve was developed to fill an industry need for a high cycle, fully elastomer lined butterfly valve. If your processes involve chemicals, slurries, water, air or vapors, the C30N can solve your control problems. Incorporating the same unique features as the C30, the C30N meets API 609 and MSS-SP 67 laying length (face-to-face) dimensions for quick replacement of standard butterfly valves. STEM - STEEL ASTM A 311 AISI GRADE C1144 One piece full length stem with integral "DD" disc position indicator. STEM RETAINER - ALLOY 625 ASTM B 446 Insures positive retention of stem. BODY - CAST CARBON STEEL ASTM A 216 GRADE WCB WAFER OR LUG Stronger than cast or ductile iron. Not subject to thermal shock. Also available in stainless steel and aluminum. DISC INSERT - ATSM A 108 AND A 487 GRADE N Lining material bonded to steel. EXTERIOR FINISH High Gloss Epoxy. Maximum protection from environmental corrosion. GASKET SURFACE Bonded to valve body. Will not "fold" on insertion between flanges. BUSHING - RYTON/TFE Reinforced top stabilizer bushing prevents side loading. SECONDARY STEM SEAL Pressure activated Viton seal ring. PRIMARY STEM SEAL Integrally molded O-Ring seal. BEARING - TFE Isolates elastomer sealing surfaces for long life and high cycle capability. BODY LINER Molded and bonded to body; prevents seat blowout. BEARING - TFE Isolates elastomer sealing surfaces for long life and high cycle capability. PRIMARY STEM SEAL Integrally molded O-Ring seal. BUSHING/RETAINER CUP - RYTON/TFE Reinforced bottom stabilizer bushing prevents side loading and leak path to casting. Provides protection to stem from premature wear caused by metal-to-metal contact. DISC TO STEM CONNECTION Flat drive mechanism.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
C30N Mosites Butterfly Valve - C30N Butterfly Valve2
Fort Worth, TX, USA
C30N Mosites Butterfly Valve
C30N Butterfly Valve2"
C30N Mosites Butterfly Valve C30N Butterfly Valve2"
The Mosites C30N Butterfly Valve was developed to fill an industry need for a high cycle, fully elastomer lined butterfly valve. If your processes involve chemicals, slurries, water, air or vapors, the C30N can solve your control problems. Incorporating the same unique features as the C30, the C30N meets API 609 and MSS-SP 67 laying length (face-to-face) dimensions for quick replacement of standard butterfly valves. STEM - STEEL ASTM A 311 AISI GRADE C1144 One piece full length stem with integral "DD" disc position indicator. STEM RETAINER - ALLOY 625 ASTM B 446 Insures positive retention of stem. BODY - CAST CARBON STEEL ASTM A 216 GRADE WCB WAFER OR LUG Stronger than cast or ductile iron. Not subject to thermal shock. Also available in stainless steel and aluminum. DISC INSERT - ATSM A 108 AND A 487 GRADE N Lining material bonded to steel. EXTERIOR FINISH High Gloss Epoxy. Maximum protection from environmental corrosion. GASKET SURFACE Bonded to valve body. Will not "fold" on insertion between flanges. BUSHING - RYTON/TFE Reinforced top stabilizer bushing prevents side loading. SECONDARY STEM SEAL Pressure activated Viton seal ring. PRIMARY STEM SEAL Integrally molded O-Ring seal. BEARING - TFE Isolates elastomer sealing surfaces for long life and high cycle capability. BODY LINER Molded and bonded to body; prevents seat blowout. BEARING - TFE Isolates elastomer sealing surfaces for long life and high cycle capability. PRIMARY STEM SEAL Integrally molded O-Ring seal. BUSHING/RETAINER CUP - RYTON/TFE Reinforced bottom stabilizer bushing prevents side loading and leak path to casting. Provides protection to stem from premature wear caused by metal-to-metal contact. DISC TO STEM CONNECTION Flat drive mechanism.

The Mosites C30N Butterfly Valve was developed to fill an industry need for a high cycle, fully elastomer lined butterfly valve. If your processes involve chemicals, slurries, water, air or vapors, the C30N can solve your control problems. Incorporating the same unique features as the C30, the C30N meets API 609 and MSS-SP 67 laying length (face-to-face) dimensions for quick replacement of standard butterfly valves.


  • STEM - STEEL ASTM A 311 AISI
    GRADE C1144

    One piece full length stem with integral "DD" disc position indicator.
  • STEM RETAINER - ALLOY 625
    ASTM B 446

    Insures positive retention of stem.
  • BODY - CAST CARBON STEEL ASTM
    A 216 GRADE WCB WAFER OR LUG

    Stronger than cast or ductile iron. Not subject to thermal shock. Also available in stainless steel and aluminum.
  • DISC INSERT - ATSM A 108 AND
    A 487 GRADE N

    Lining material bonded to steel.
  • EXTERIOR FINISH
    High Gloss Epoxy. Maximum protection from environmental corrosion.
  • GASKET SURFACE
    Bonded to valve body. Will not "fold" on insertion between flanges.


  • BUSHING - RYTON/TFE
    Reinforced top stabilizer bushing prevents side loading.
  • SECONDARY STEM SEAL
    Pressure activated Viton seal ring.
  • PRIMARY STEM SEAL
    Integrally molded O-Ring seal.
  • BEARING - TFE
    Isolates elastomer sealing surfaces for long life and high cycle capability.
  • BODY LINER
    Molded and bonded to body; prevents seat blowout.
  • BEARING - TFE
    Isolates elastomer sealing surfaces for long life and high cycle capability.
  • PRIMARY STEM SEAL
    Integrally molded O-Ring seal.
  • BUSHING/RETAINER CUP - RYTON/TFE
    Reinforced bottom stabilizer bushing prevents side loading and leak path to casting. Provides protection to stem from premature wear caused by metal-to-metal contact.
  • DISC TO STEM CONNECTION
    Flat drive mechanism.
Supplier's Site Datasheet

Technical Specifications

  Media Valve, Inc.
Product Category Industrial Valves
Product Number C30N Butterfly Valve2"
Product Name C30N Mosites Butterfly Valve
Valve Type Butterfly
Unlock Full Specs
to access all available technical data

Similar Products

Trunnion Metal Seated Ball Valves - Nextech® R - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Ball
Primary Material Stainless Steel; Steel
Media Water; Gas
View Details
Rotary shear valve, 9 port, 8 position - VD09082PKPKPK0170 - IMI Life Science
Specs
Maximum Pressure ? to 1696.94 psi (? to 1194 m H2O)
Number of Ports 9
View Details