Media Valve, Inc. A20 Mosites Butterfly Valve A20 Butterfly Valve8"

Description
The Mosites A20 Butterfly Valve was developed in response to market demand for a high cycle butterfly valve. Reduced torque and low profile disc increases the A20 cycle capabilities and economizes actuation cost. Uniquely suited for applications involving continuous cycling, the Mosites A20 Butterfly Valve provides reliable service in flow control applications. STEM - 17-4 PH STAINLESS STEEL ASTM A 564 (ALLOY 625, HASTALLOY C, MONEL ALSO AVAILABLE.) One piece full length stem with integral "DD" disc position indicator. STEM RETAINER - ALLOY 625 ASTM B 446 Insures positive retention of stem. BODY - CAST CARBON STEEL ASTM A 216 GRADE WCB WAFER OR LUG Stronger than cast or ductile iron. Not subject to thermal shock. Also available in stainless steel and aluminum. DISC - INVESTMENT CAST - 316 SS ASTM A744 CF3M (AL/BRZ, ALLOY 20, HASTALLOY C, MONEL ALSO AVAILABLE.) Has superior corrosion resistance. Polished edge reduces torque requirements. EXTERIOR FINISH High gloss epoxy. Maximum protection from environmental corrosion. GASKET SURFACE Bonded to valve body. Will not "fold" on insertion between flanges. BUSHING - RYTON/TFE Reinforced top stabilizer bushing prevents side loading. SECONDARY STEM SEAL Pressure activated Viton seal ring. PRIMARY STEM SEAL Integrally molded O-Ring seal. BODY LINER Molded and bonded to body; prevents seat blowout. PRIMARY STEM SEAL Integrally molded O-Ring seal. BUSHING / RETAINER CUP - RYTON/TFE Reinforced bottom stabilizer bushing prevents side loading and leak path to casting. Provides protection to stem from premature wear caused by metal-to-metal contact. DISC TO STEM CONNECTION Flat drive mechanism.
Datasheet
Description
The Mosites A20 Butterfly Valve was developed in response to market demand for a high cycle butterfly valve. Reduced torque and low profile disc increases the A20 cycle capabilities and economizes actuation cost. Uniquely suited for applications involving continuous cycling, the Mosites A20 Butterfly Valve provides reliable service in flow control applications. STEM - 17-4 PH STAINLESS STEEL ASTM A 564 (ALLOY 625, HASTALLOY C, MONEL ALSO AVAILABLE.) One piece full length stem with integral "DD" disc position indicator. STEM RETAINER - ALLOY 625 ASTM B 446 Insures positive retention of stem. BODY - CAST CARBON STEEL ASTM A 216 GRADE WCB WAFER OR LUG Stronger than cast or ductile iron. Not subject to thermal shock. Also available in stainless steel and aluminum. DISC - INVESTMENT CAST - 316 SS ASTM A744 CF3M (AL/BRZ, ALLOY 20, HASTALLOY C, MONEL ALSO AVAILABLE.) Has superior corrosion resistance. Polished edge reduces torque requirements. EXTERIOR FINISH High gloss epoxy. Maximum protection from environmental corrosion. GASKET SURFACE Bonded to valve body. Will not "fold" on insertion between flanges. BUSHING - RYTON/TFE Reinforced top stabilizer bushing prevents side loading. SECONDARY STEM SEAL Pressure activated Viton seal ring. PRIMARY STEM SEAL Integrally molded O-Ring seal. BODY LINER Molded and bonded to body; prevents seat blowout. PRIMARY STEM SEAL Integrally molded O-Ring seal. BUSHING / RETAINER CUP - RYTON/TFE Reinforced bottom stabilizer bushing prevents side loading and leak path to casting. Provides protection to stem from premature wear caused by metal-to-metal contact. DISC TO STEM CONNECTION Flat drive mechanism.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
A20 Mosites Butterfly Valve - A20 Butterfly Valve8
Fort Worth, TX, USA
A20 Mosites Butterfly Valve
A20 Butterfly Valve8"
A20 Mosites Butterfly Valve A20 Butterfly Valve8"
The Mosites A20 Butterfly Valve was developed in response to market demand for a high cycle butterfly valve. Reduced torque and low profile disc increases the A20 cycle capabilities and economizes actuation cost. Uniquely suited for applications involving continuous cycling, the Mosites A20 Butterfly Valve provides reliable service in flow control applications. STEM - 17-4 PH STAINLESS STEEL ASTM A 564 (ALLOY 625, HASTALLOY C, MONEL ALSO AVAILABLE.) One piece full length stem with integral "DD" disc position indicator. STEM RETAINER - ALLOY 625 ASTM B 446 Insures positive retention of stem. BODY - CAST CARBON STEEL ASTM A 216 GRADE WCB WAFER OR LUG Stronger than cast or ductile iron. Not subject to thermal shock. Also available in stainless steel and aluminum. DISC - INVESTMENT CAST - 316 SS ASTM A744 CF3M (AL/BRZ, ALLOY 20, HASTALLOY C, MONEL ALSO AVAILABLE.) Has superior corrosion resistance. Polished edge reduces torque requirements. EXTERIOR FINISH High gloss epoxy. Maximum protection from environmental corrosion. GASKET SURFACE Bonded to valve body. Will not "fold" on insertion between flanges. BUSHING - RYTON/TFE Reinforced top stabilizer bushing prevents side loading. SECONDARY STEM SEAL Pressure activated Viton seal ring. PRIMARY STEM SEAL Integrally molded O-Ring seal. BODY LINER Molded and bonded to body; prevents seat blowout. PRIMARY STEM SEAL Integrally molded O-Ring seal. BUSHING / RETAINER CUP - RYTON/TFE Reinforced bottom stabilizer bushing prevents side loading and leak path to casting. Provides protection to stem from premature wear caused by metal-to-metal contact. DISC TO STEM CONNECTION Flat drive mechanism.

The Mosites A20 Butterfly Valve was developed in response to market demand for a high cycle butterfly valve. Reduced torque and low profile disc increases the A20 cycle capabilities and economizes actuation cost. Uniquely suited for applications involving continuous cycling, the Mosites A20 Butterfly Valve provides reliable service in flow control applications.


  • STEM - 17-4 PH STAINLESS STEEL ASTM
    A 564 (ALLOY 625, HASTALLOY C,
    MONEL ALSO AVAILABLE.)

    One piece full length stem with integral "DD" disc position indicator.
  • STEM RETAINER - ALLOY 625
    ASTM B 446

    Insures positive retention of stem.
  • BODY - CAST CARBON STEEL ASTM
    A 216 GRADE WCB WAFER OR LUG

    Stronger than cast or ductile iron. Not subject to thermal shock. Also available in stainless steel and aluminum.
  • DISC - INVESTMENT CAST - 316 SS
    ASTM A744 CF3M (AL/BRZ, ALLOY 20,
    HASTALLOY C, MONEL ALSO
    AVAILABLE.)

    Has superior corrosion resistance. Polished edge reduces torque requirements.
  • EXTERIOR FINISH
    High gloss epoxy. Maximum protection from environmental corrosion.
  • GASKET SURFACE
    Bonded to valve body. Will not "fold" on insertion between flanges.


  • BUSHING - RYTON/TFE
    Reinforced top stabilizer bushing prevents side loading.
  • SECONDARY STEM SEAL
    Pressure activated Viton seal ring.
  • PRIMARY STEM SEAL
    Integrally molded O-Ring seal.
  • BODY LINER
    Molded and bonded to body; prevents seat blowout.
  • PRIMARY STEM SEAL
    Integrally molded O-Ring seal.
  • BUSHING / RETAINER CUP - RYTON/TFE
    Reinforced bottom stabilizer bushing prevents side loading and leak path to casting. Provides protection to stem from premature wear caused by metal-to-metal contact.
  • DISC TO STEM CONNECTION
    Flat drive mechanism.
Supplier's Site Datasheet

Technical Specifications

  Media Valve, Inc.
Product Category Industrial Valves
Product Number A20 Butterfly Valve8"
Product Name A20 Mosites Butterfly Valve
Valve Type Butterfly
Unlock Full Specs
to access all available technical data

Similar Products

V Series Metal Seated Ball Valves - V1-R: 5/8” – 4” - ValvTechnologies, Inc.
Specs
Valve Type Ball
Primary Material Stainless Steel; Steel
Media Water; Steam
View Details
16mm FLATPROP EQI - 12-216C-04520+EQIFIL+BEH - IMI Life Science
Specs
Valve Type Control Valve
Media Gas; Air
Valve Size 0.18 inch (4.50 mm)
View Details
Controller, Hand-Held, Dual Deadman, 116 Psi - 162-1022-8116 - Petersen Products Co.
Specs
Valve Size 0.25 inch (6.35 mm)
Actuation Manual
View Details