Media Valve, Inc. Datasheets for Gaskets and Gasketing

Gaskets are used to prevent fluid or gas leaks by providing a barrier between two mating surfaces.
Gaskets and Gasketing: Learn more

Product Name Notes
The Mosites envelope gasket provides a positive seal and will not fold on installation. The outside diameter is the same as the circle formed by the flange bolts, thus insuring...
The Mosites full face envelope gasket, which incorporates a metal insert, allows insertion between two flanges without folding. The full face surface engagement provides a positive seal, and the incorporation...
The Mosites full face reinforcing ring, with a metal or vinyl ester insert provides a positive seal against non-metallic flanges without concern for damage due to over torquing of the...