Clippard | |
---|---|
Product Category | Industrial Valves |
Product Number | E*-2-24-H |
Product Name | 2 Way Normally Closed Air Valve |
Valve Type | Control Valve; Directional; Poppet; Solenoid |
Primary Material | Aluminum |
Media | Air; Compressed Air |
Valve Size | 0.19 inch (4.83 mm) |