Clippard 3 Way Normally Closed Air Valve E*-3-24-L

Description
Electronic Solenoid Valve
Request a Quote Datasheet
Description
Electronic Solenoid Valve
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3 Way Normally Closed Air Valve - E*-3-24-L - Clippard
Cincinnati, OH, United States
3 Way Normally Closed Air Valve
E*-3-24-L
3 Way Normally Closed Air Valve E*-3-24-L
Electronic Solenoid Valve

Electronic Solenoid Valve

Supplier's Site Datasheet

Technical Specifications

  Clippard
Product Category Industrial Valves
Product Number E*-3-24-L
Product Name 3 Way Normally Closed Air Valve
Valve Type Control Valve; Directional; Poppet; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
Valve Size 0.19 inch (4.83 mm)
Unlock Full Specs
to access all available technical data

Similar Products

15 mm Miniature Electronic Valve - E3O15G-2W - Clippard
Specs
Valve Type Control Valve
Primary Material Glass Filled Nylon
Media Gas; Air; Compressed Air
View Details
Proportional  In-Line and Manafold Control Valve - E*-P-05-09-A0 - Clippard
Specs
Valve Type Control Valve
Primary Material Aluminum
Media Gas; Inert Gases; Air; Compressed Air
View Details
2-Way Air Piloted Valve - PAV-2P - Clippard
Specs
Valve Type Control Valve; Directional; Poppet
Primary Material Brass / Bronze
Media Water; Air; Compressed Air
View Details
Manifold Mount -  Proportional Valves - E-PM-10-40-25 - Clippard
Specs
Valve Type Control Valve; Cartridge
Primary Material Aluminum
Media Gas; Inert Gases; Air; Compressed Air
View Details