Bray Commercial 3 - Way Soft Touch Ball Valves ST Series

Description
Bray Controls is proud to offer the SoftTouch (ST) Series of electrically automated characterized ball valves designed specifically for the HVAC market. Bray’s high quality automated ball valves combine the performance of globe valves with the economy of ball valves – providing the best of both worlds. The ST Series ball valves are equipped with a patented characterized insert in the ball. This characterized ball design provides very high rangeability and excellent equal percentage flow characteristics. The ST Series valves are ideal for all automatic temperature control applications using hot water, or chilled water. Bray’s SoftTouch valves can be equipped with a variety of economical electric actuators. Choices include on/off, 3-wire floating and proportional control models in both spring return and non-spring return styles. The wide variety of electric actuators feature simplified mounting of the actuator to a direct coupled bracket. The result is a very low profile unit with flexibility of use as well as fast and easy maintenance. All non-spring return actuators include a manual override lever for manually positioning the valve when the actuator is not powered. Features: Characterized Insert Low Torque 3-way Body Universal Mounting
Description
Bray Controls is proud to offer the SoftTouch (ST) Series of electrically automated characterized ball valves designed specifically for the HVAC market. Bray’s high quality automated ball valves combine the performance of globe valves with the economy of ball valves – providing the best of both worlds. The ST Series ball valves are equipped with a patented characterized insert in the ball. This characterized ball design provides very high rangeability and excellent equal percentage flow characteristics. The ST Series valves are ideal for all automatic temperature control applications using hot water, or chilled water. Bray’s SoftTouch valves can be equipped with a variety of economical electric actuators. Choices include on/off, 3-wire floating and proportional control models in both spring return and non-spring return styles. The wide variety of electric actuators feature simplified mounting of the actuator to a direct coupled bracket. The result is a very low profile unit with flexibility of use as well as fast and easy maintenance. All non-spring return actuators include a manual override lever for manually positioning the valve when the actuator is not powered. Features: Characterized Insert Low Torque 3-way Body Universal Mounting

Suppliers

Company
Product
Description
Supplier Links
3 - Way Soft Touch Ball Valves - ST Series - Bray Commercial
Houston, TX, USA
3 - Way Soft Touch Ball Valves
ST Series
3 - Way Soft Touch Ball Valves ST Series
Bray Controls is proud to offer the SoftTouch (ST) Series of electrically automated characterized ball valves designed specifically for the HVAC market. Bray’s high quality automated ball valves combine the performance of globe valves with the economy of ball valves – providing the best of both worlds. The ST Series ball valves are equipped with a patented characterized insert in the ball. This characterized ball design provides very high rangeability and excellent equal percentage flow characteristics. The ST Series valves are ideal for all automatic temperature control applications using hot water, or chilled water. Bray’s SoftTouch valves can be equipped with a variety of economical electric actuators. Choices include on/off, 3-wire floating and proportional control models in both spring return and non-spring return styles. The wide variety of electric actuators feature simplified mounting of the actuator to a direct coupled bracket. The result is a very low profile unit with flexibility of use as well as fast and easy maintenance. All non-spring return actuators include a manual override lever for manually positioning the valve when the actuator is not powered. Features: Characterized Insert Low Torque 3-way Body Universal Mounting

Bray Controls is proud to offer the SoftTouch (ST) Series of electrically automated characterized ball valves designed specifically for the HVAC market.

Bray’s high quality automated ball valves combine the performance of globe valves with the economy of ball valves – providing the best of both worlds. The ST Series ball valves are equipped with a patented characterized insert in the ball. This characterized ball design provides very high rangeability and excellent equal percentage flow characteristics. The ST Series valves are ideal for all automatic temperature control applications using hot water, or chilled water.

Bray’s SoftTouch valves can be equipped with a variety of economical electric actuators. Choices include on/off, 3-wire floating and proportional control models in both spring return and non-spring return styles.

The wide variety of electric actuators feature simplified mounting of the actuator to a direct coupled bracket. The result is a very low profile unit with flexibility of use as well as fast and easy maintenance. All non-spring return actuators include a manual override lever for manually positioning the valve when the actuator is not powered.

Features:

  • Characterized Insert
  • Low Torque
  • 3-way Body
  • Universal Mounting
Supplier's Site
2- Way Soft Touch Ball Valves - ST Series - Bray Commercial
Houston, TX, USA
2- Way Soft Touch Ball Valves
ST Series
2- Way Soft Touch Ball Valves ST Series
Bray Controls is proud to offer the SoftTouch (ST) Series of electrically automated characterized ball valves designed specifically for the HVAC market. Bray’s high quality automated ball valves combine the performance of globe valves with the economy of ball valves – providing the best of both worlds. The ST Series ball valves are equipped with a patented characterized insert in the ball. This characterized ball design provides very high rangeability and excellent equal percentage flow characteristics. The ST Series valves are ideal for all automatic temperature control applications using hot water, or chilled water. Bray’s SoftTouch valves can be equipped with a variety of economical electric actuators. Choices include on/off, 3-wire floating and proportional control models in both spring return and non-spring return styles. The wide variety of electric actuators feature simplified mounting of the actuator to a direct coupled bracket. The result is a very low profile unit with flexibility of use as well as fast and easy maintenance. All non-spring return actuators include a manual override lever for manually positioning the valve when the actuator is not powered. Features: Characterized Insert Low Torque 3-way Body Universal Mounting

Bray Controls is proud to offer the SoftTouch (ST) Series of electrically automated characterized ball valves designed specifically for the HVAC market.

Bray’s high quality automated ball valves combine the performance of globe valves with the economy of ball valves – providing the best of both worlds. The ST Series ball valves are equipped with a patented characterized insert in the ball. This characterized ball design provides very high rangeability and excellent equal percentage flow characteristics. The ST Series valves are ideal for all automatic temperature control applications using hot water, or chilled water.

Bray’s SoftTouch valves can be equipped with a variety of economical electric actuators. Choices include on/off, 3-wire floating and proportional control models in both spring return and non-spring return styles.

The wide variety of electric actuators feature simplified mounting of the actuator to a direct coupled bracket. The result is a very low profile unit with flexibility of use as well as fast and easy maintenance. All non-spring return actuators include a manual override lever for manually positioning the valve when the actuator is not powered.

Features:

  • Characterized Insert
  • Low Torque
  • 3-way Body
  • Universal Mounting
Supplier's Site

Technical Specifications

  Bray Commercial Bray Commercial
Product Category Industrial Valves Industrial Valves
Product Number ST Series ST Series
Product Name 3 - Way Soft Touch Ball Valves 2- Way Soft Touch Ball Valves
Valve Type Ball Ball
Primary Material Brass / Bronze Brass / Bronze
Media Water; Hot Water; Cold Water  ; 50/50 Glycol Solutions Water; Hot Water; Cold Water  ; 50/50 Glycol Solutions
Valve Size 0.50 to 2.50 inch (12.70 to 63.50 mm) 0.50 to 3.00 inch (12.70 to 76.20 mm)
Maximum Pressure 360.00 psi (253 m H2O) 360.00 psi (253 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

100,000 psi Valves -  - Haskel International LLC
Haskel International LLC
Specs
Valve Type Ball
Media Gas; Air; Compressed Air
Maximum Pressure 100000.00 psi (70378 m H2O)
View Details
VALVES - BP-050-SS-T-M-SS - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 0.50 inch (12.70 mm)
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-2 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Wafer Silent Check Valves - DFT® WLC® - DFT Inc.
Specs
Valve Type Metal Seated; Ball Check; Umbrella; Check
Primary Material Cast Iron (optional feature); Stainless Steel (optional feature); Steel (optional feature)
Media Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Hydraulic; Air; Breathable; Compressed Air
View Details