Bray Commercial 2-Way SoftTouch MAX Flanged Ball Valves STMax Series

Description
The STMax flanged ball valve line takes the SoftTouch valve technology a step farther. Available in 2 and 3-Way configurations in sizes 2-1/2" to 6", these valves are ideal for air handling units, chilled water bypass, cooling tower control, and any other control valve application that requires high rangeability. Bray’s SoftTouch Max achieves equal percentage flow with the parabolic shape of the characterized insert. The characterized insert also allows us to offer a wide range of Cv choices. These larger STMax models also retain the same low-torque requirements that the smaller SoftTouch Ball Valves incorporate. A 6" STMax can be used with a single commercial grade actuator for spring return applications. The minimum close-off, with the configurations we recommend, is 70 PSI. The lower torque means smaller actuators can be used, lowering the cost and the complexity of the assembly. The 3-Way STMax incorporates a unique new ball design that not only has a characterized insert in the A and AB ports, but also in the B, or bypass, port. This design gives linear bypass flow. The STMax now adds a new choice when designing and building upstream HVAC piping systems. You get globe valve performance at a ball valve price. Now, you can make a choice for high performance and low cost, especially at places in the flow schematic where control is particularly critical. Features: Characterized Insert Low Torque 3-Way Body Universal Mounting
Description
The STMax flanged ball valve line takes the SoftTouch valve technology a step farther. Available in 2 and 3-Way configurations in sizes 2-1/2" to 6", these valves are ideal for air handling units, chilled water bypass, cooling tower control, and any other control valve application that requires high rangeability. Bray’s SoftTouch Max achieves equal percentage flow with the parabolic shape of the characterized insert. The characterized insert also allows us to offer a wide range of Cv choices. These larger STMax models also retain the same low-torque requirements that the smaller SoftTouch Ball Valves incorporate. A 6" STMax can be used with a single commercial grade actuator for spring return applications. The minimum close-off, with the configurations we recommend, is 70 PSI. The lower torque means smaller actuators can be used, lowering the cost and the complexity of the assembly. The 3-Way STMax incorporates a unique new ball design that not only has a characterized insert in the A and AB ports, but also in the B, or bypass, port. This design gives linear bypass flow. The STMax now adds a new choice when designing and building upstream HVAC piping systems. You get globe valve performance at a ball valve price. Now, you can make a choice for high performance and low cost, especially at places in the flow schematic where control is particularly critical. Features: Characterized Insert Low Torque 3-Way Body Universal Mounting

Suppliers

Company
Product
Description
Supplier Links
2-Way SoftTouch MAX Flanged Ball Valves - STMax Series - Bray Commercial
Houston, TX, USA
2-Way SoftTouch MAX Flanged Ball Valves
STMax Series
2-Way SoftTouch MAX Flanged Ball Valves STMax Series
The STMax flanged ball valve line takes the SoftTouch valve technology a step farther. Available in 2 and 3-Way configurations in sizes 2-1/2" to 6", these valves are ideal for air handling units, chilled water bypass, cooling tower control, and any other control valve application that requires high rangeability. Bray’s SoftTouch Max achieves equal percentage flow with the parabolic shape of the characterized insert. The characterized insert also allows us to offer a wide range of Cv choices. These larger STMax models also retain the same low-torque requirements that the smaller SoftTouch Ball Valves incorporate. A 6" STMax can be used with a single commercial grade actuator for spring return applications. The minimum close-off, with the configurations we recommend, is 70 PSI. The lower torque means smaller actuators can be used, lowering the cost and the complexity of the assembly. The 3-Way STMax incorporates a unique new ball design that not only has a characterized insert in the A and AB ports, but also in the B, or bypass, port. This design gives linear bypass flow. The STMax now adds a new choice when designing and building upstream HVAC piping systems. You get globe valve performance at a ball valve price. Now, you can make a choice for high performance and low cost, especially at places in the flow schematic where control is particularly critical. Features: Characterized Insert Low Torque 3-Way Body Universal Mounting

The STMax flanged ball valve line takes the SoftTouch valve technology a step farther. Available in 2 and 3-Way configurations in sizes 2-1/2" to 6", these valves are ideal for air handling units, chilled water bypass, cooling tower control, and any other control valve application that requires high rangeability. Bray’s SoftTouch Max achieves equal percentage flow with the parabolic shape of the characterized insert. The characterized insert also allows us to offer a wide range of Cv choices.

These larger STMax models also retain the same low-torque requirements that the smaller SoftTouch Ball Valves incorporate. A 6" STMax can be used with a single commercial grade actuator for spring return applications. The minimum close-off, with the configurations we recommend, is 70 PSI. The lower torque means smaller actuators can be used, lowering the cost and the complexity of the assembly.

The 3-Way STMax incorporates a unique new ball design that not only has a characterized insert in the A and AB ports, but also in the B, or bypass, port. This design gives linear bypass flow.

The STMax now adds a new choice when designing and building upstream HVAC piping systems. You get globe valve performance at a ball valve price. Now, you can make a choice for high performance and low cost, especially at places in the flow schematic where control is particularly critical.

Features:

  • Characterized Insert
  • Low Torque
  • 3-Way Body
  • Universal Mounting
Supplier's Site
3-Way SoftTouch MAX Flanged Ball Valves - STMax Series - Bray Commercial
Houston, TX, USA
3-Way SoftTouch MAX Flanged Ball Valves
STMax Series
3-Way SoftTouch MAX Flanged Ball Valves STMax Series
The STMax flanged ball valve line takes the SoftTouch valve technology a step farther. Available in 2 and 3-Way configurations in sizes 2-1/2" to 6", these valves are ideal for air handling units, chilled water bypass, cooling tower control, and any other control valve application that requires high rangeability. Bray’s SoftTouch Max achieves equal percentage flow with the parabolic shape of the characterized insert. The characterized insert also allows us to offer a wide range of Cv choices. These larger STMax models also retain the same low-torque requirements that the smaller SoftTouch Ball Valves incorporate. A 6" STMax can be used with a single commercial grade actuator for spring return applications. The minimum close-off, with the configurations we recommend, is 70 PSI. The lower torque means smaller actuators can be used, lowering the cost and the complexity of the assembly. The 3-Way STMax incorporates a unique new ball design that not only has a characterized insert in the A and AB ports, but also in the B, or bypass, port. This design gives linear bypass flow. The STMax now adds a new choice when designing and building upstream HVAC piping systems. You get globe valve performance at a ball valve price. Now, you can make a choice for high performance and low cost, especially at places in the flow schematic where control is particularly critical. Features: Characterized Insert Low Torque 3-Way Body Universal Mounting

The STMax flanged ball valve line takes the SoftTouch valve technology a step farther. Available in 2 and 3-Way configurations in sizes 2-1/2" to 6", these valves are ideal for air handling units, chilled water bypass, cooling tower control, and any other control valve application that requires high rangeability. Bray’s SoftTouch Max achieves equal percentage flow with the parabolic shape of the characterized insert. The characterized insert also allows us to offer a wide range of Cv choices.

These larger STMax models also retain the same low-torque requirements that the smaller SoftTouch Ball Valves incorporate. A 6" STMax can be used with a single commercial grade actuator for spring return applications. The minimum close-off, with the configurations we recommend, is 70 PSI. The lower torque means smaller actuators can be used, lowering the cost and the complexity of the assembly.

The 3-Way STMax incorporates a unique new ball design that not only has a characterized insert in the A and AB ports, but also in the B, or bypass, port. This design gives linear bypass flow.

The STMax now adds a new choice when designing and building upstream HVAC piping systems. You get globe valve performance at a ball valve price. Now, you can make a choice for high performance and low cost, especially at places in the flow schematic where control is particularly critical.

Features:

  • Characterized Insert
  • Low Torque
  • 3-Way Body
  • Universal Mounting
Supplier's Site

Technical Specifications

  Bray Commercial Bray Commercial
Product Category Industrial Valves Industrial Valves
Product Number STMax Series STMax Series
Product Name 2-Way SoftTouch MAX Flanged Ball Valves 3-Way SoftTouch MAX Flanged Ball Valves
Valve Type Ball Ball
Primary Material Brass / Bronze Brass / Bronze
Media Water; Hot Water; Cold Water  ; 50/50 Glycol Solutions Water; Hot Water; Cold Water  ; 50/50 Glycol Solutions
Valve Size 2.50 to 6.00 inch (63.50 to 152.40 mm) 2.50 to 6.00 inch (63.50 to 152.40 mm)
Maximum Pressure 240.00 to 360.00 psi (169 to 253 m H2O) 240.00 to 360.00 psi (169 to 253 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Check Valve - 1208007 - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PVDF; Ultra High Purity PVDF
Valve Size 0.75 inch (19.05 mm)
View Details
Single Stage High Accuracy Diaphragm Regulator - PRDB - Beswick Engineering Co., Inc.
Specs
Primary Material Stainless Steel; 303 Stainless Steel, [6] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
2 Way Normally Closed Air Valve - E*-2-12-H - Clippard
Specs
Valve Type Control Valve; Directional; Poppet; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
Pressure Regulating Valve - Evaporator Pressure Regulator - Sporlan - (S)ORIT-PI Series - ORIT-PI-29-0/100 - Parker Sporlan Division
Specs
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 100.00 psi (70.38 m H2O)
View Details