Acro Associates, Inc. Datasheets for Industrial Valves
Valves are mechanical devices that control the flow and pressure of liquids, gases, and slurries within a system. They are also known as regulators and are used in a wide variety of applications. Valves vary greatly in size, design, function, and operation.
Industrial Valves: Learn more
| Product Name | Notes |
|---|---|
| Product Features and Benefits Precision performance and reliability. Strong linear pinch forces and extended duty cycles into the million plus cycle rates Flexibility in tubing selection – supports tubing ranges... | |
| Acro's Intelivalve™ solenoid pinch valve line offers unmatched innovation in performance and reliability. These valves come featured with adaptive power management, valve state sensing, tube detection, noise reduction and built... | |
| Precision performance and reliability. Up to 30 milli second actuation times between states and high hundreds of thousands to million cycle rates Flexibility in tubing selection – supports tubing ranges... |