Acro Associates, Inc. Solenoid Pinch Valve Model 955

Description
Precision performance and reliability. Up to 30 milli second actuation times between states and high hundreds of thousands to million cycle rates Flexibility in tubing selection – supports tubing ranges from 0.125" – 0.375" and up to 70 Durometer Shore A flexible tubing Built in, self-aligning snap-in tubing valve head with manual override for easy loading and unloading (Models 955/958) Default Normally -Closed power safety shut-off mode Splash seals for easy wash down and sterilization procedures Panel mounting bracket for mounting if a variety of positions and orientations No wetted parts (tubing excluded) for preventing corrosion
Datasheet
Description
Precision performance and reliability. Up to 30 milli second actuation times between states and high hundreds of thousands to million cycle rates Flexibility in tubing selection – supports tubing ranges from 0.125" – 0.375" and up to 70 Durometer Shore A flexible tubing Built in, self-aligning snap-in tubing valve head with manual override for easy loading and unloading (Models 955/958) Default Normally -Closed power safety shut-off mode Splash seals for easy wash down and sterilization procedures Panel mounting bracket for mounting if a variety of positions and orientations No wetted parts (tubing excluded) for preventing corrosion
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solenoid Pinch Valve - Model 955 - Acro Associates, Inc.
Concord, CA, USA
Solenoid Pinch Valve
Model 955
Solenoid Pinch Valve Model 955
Precision performance and reliability. Up to 30 milli second actuation times between states and high hundreds of thousands to million cycle rates Flexibility in tubing selection – supports tubing ranges from 0.125" – 0.375" and up to 70 Durometer Shore A flexible tubing Built in, self-aligning snap-in tubing valve head with manual override for easy loading and unloading (Models 955/958) Default Normally -Closed power safety shut-off mode Splash seals for easy wash down and sterilization procedures Panel mounting bracket for mounting if a variety of positions and orientations No wetted parts (tubing excluded) for preventing corrosion
  • Precision performance and reliability. Up to 30 milli second actuation times between states and high hundreds of thousands to million cycle rates
  • Flexibility in tubing selection – supports tubing ranges from 0.125" – 0.375" and up to 70 Durometer Shore A flexible tubing
  • Built in, self-aligning snap-in tubing valve head with manual override for easy loading and unloading (Models 955/958)
  • Default Normally -Closed power safety shut-off mode
  • Splash seals for easy wash down and sterilization procedures
  • Panel mounting bracket for mounting if a variety of positions and orientations
  • No wetted parts (tubing excluded) for preventing corrosion
Datasheet

Technical Specifications

  Acro Associates, Inc.
Product Category Industrial Valves
Product Number Model 955
Product Name Solenoid Pinch Valve
Valve Type Control Valve; Pinch; Solenoid
Media Biological / Medical Fluids; Air; Compressed Air; Chemical
Valve Size 0.12 to 0.19 inch (3.17 to 4.75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-8 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Rotary shear valve, 4 port, 3 position - VD04032PKPKPK0171 - IMI Life Science
Specs
Maximum Pressure ? to 1696.94 psi (? to 1194 m H2O)
Number of Ports 4
View Details
Air solenoid valve - CPV10-M1H-2X3-OLS-M7-B-EX - Festo Corporation
Specs
Valve Type Gate; Solenoid
Primary Material Aluminum; Brass / Bronze; Steel
Media Air; Compressed Air
View Details
3 suppliers
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details