Acro Associates, Inc. Pneumatic Pinch Valve Model 933

Description
Product Features and Benefits Precision performance and reliability. Strong linear pinch forces and extended duty cycles into the million plus cycle rates Flexibility in tubing selection – supports tubing ranges from 0.125" – 1.000" and up to 70 Durometer Shore A flexible tubing Built in, self-aligning snap-in tubing valve head for easy loading and unloading Default Normally–Open or -Closed options Splash seals for easy wash down and sterilization procedures Base and Panel mounting options for mounting if a variety of positions and orientations No wetted parts (tubing excluded) for preventing corrosion
Datasheet
Description
Product Features and Benefits Precision performance and reliability. Strong linear pinch forces and extended duty cycles into the million plus cycle rates Flexibility in tubing selection – supports tubing ranges from 0.125" – 1.000" and up to 70 Durometer Shore A flexible tubing Built in, self-aligning snap-in tubing valve head for easy loading and unloading Default Normally–Open or -Closed options Splash seals for easy wash down and sterilization procedures Base and Panel mounting options for mounting if a variety of positions and orientations No wetted parts (tubing excluded) for preventing corrosion
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Pinch Valve - Model 933 - Acro Associates, Inc.
Concord, CA, USA
Pneumatic Pinch Valve
Model 933
Pneumatic Pinch Valve Model 933
Product Features and Benefits Precision performance and reliability. Strong linear pinch forces and extended duty cycles into the million plus cycle rates Flexibility in tubing selection – supports tubing ranges from 0.125" – 1.000" and up to 70 Durometer Shore A flexible tubing Built in, self-aligning snap-in tubing valve head for easy loading and unloading Default Normally–Open or -Closed options Splash seals for easy wash down and sterilization procedures Base and Panel mounting options for mounting if a variety of positions and orientations No wetted parts (tubing excluded) for preventing corrosion

Product Features and Benefits

  • Precision performance and reliability. Strong linear pinch forces and extended duty cycles into the million plus cycle rates
  • Flexibility in tubing selection – supports tubing ranges from 0.125" – 1.000" and up to 70 Durometer Shore A flexible tubing
  • Built in, self-aligning snap-in tubing valve head for easy loading and unloading
  • Default Normally–Open or -Closed options
  • Splash seals for easy wash down and sterilization procedures
  • Base and Panel mounting options for mounting if a variety of positions and orientations
  • No wetted parts (tubing excluded) for preventing corrosion
Datasheet

Technical Specifications

  Acro Associates, Inc.
Product Category Industrial Valves
Product Number Model 933
Product Name Pneumatic Pinch Valve
Valve Type Control Valve; Pinch
Media Biological / Medical Fluids; Air; Compressed Air; Chemical
Valve Size 0.25 to 0.38 inch (6.35 to 9.52 mm)
Maximum Pressure 65.00 to 125.00 psi (45.75 to 87.97 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-8 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
6.5mm FLEXISOL - 15-211P1009H1+1126010+AYO - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.04 inch (0.90 mm)
View Details
Air solenoid valve - CPE10-M1BH-5L-QS-6 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
3 suppliers
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details