Acro Associates, Inc. Pneumatic Pinch Valve Model 935

Description
Product Features and Benefits Precision performance and reliability. Strong linear pinch forces and extended duty cycles into the million plus cycle rates Flexibility in tubing selection – supports tubing ranges from 0.125" – 1.000" and up to 70 Durometer Shore A flexible tubing Built in, self-aligning snap-in tubing valve head for easy loading and unloading Default Normally–Open or -Closed options Splash seals for easy wash down and sterilization procedures Base and Panel mounting options for mounting if a variety of positions and orientations No wetted parts (tubing excluded) for preventing corrosion
Datasheet
Description
Product Features and Benefits Precision performance and reliability. Strong linear pinch forces and extended duty cycles into the million plus cycle rates Flexibility in tubing selection – supports tubing ranges from 0.125" – 1.000" and up to 70 Durometer Shore A flexible tubing Built in, self-aligning snap-in tubing valve head for easy loading and unloading Default Normally–Open or -Closed options Splash seals for easy wash down and sterilization procedures Base and Panel mounting options for mounting if a variety of positions and orientations No wetted parts (tubing excluded) for preventing corrosion
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Pinch Valve - Model 935 - Acro Associates, Inc.
Concord, CA, USA
Pneumatic Pinch Valve
Model 935
Pneumatic Pinch Valve Model 935
Product Features and Benefits Precision performance and reliability. Strong linear pinch forces and extended duty cycles into the million plus cycle rates Flexibility in tubing selection – supports tubing ranges from 0.125" – 1.000" and up to 70 Durometer Shore A flexible tubing Built in, self-aligning snap-in tubing valve head for easy loading and unloading Default Normally–Open or -Closed options Splash seals for easy wash down and sterilization procedures Base and Panel mounting options for mounting if a variety of positions and orientations No wetted parts (tubing excluded) for preventing corrosion

Product Features and Benefits

  • Precision performance and reliability. Strong linear pinch forces and extended duty cycles into the million plus cycle rates
  • Flexibility in tubing selection – supports tubing ranges from 0.125" – 1.000" and up to 70 Durometer Shore A flexible tubing
  • Built in, self-aligning snap-in tubing valve head for easy loading and unloading
  • Default Normally–Open or -Closed options
  • Splash seals for easy wash down and sterilization procedures
  • Base and Panel mounting options for mounting if a variety of positions and orientations
  • No wetted parts (tubing excluded) for preventing corrosion
Datasheet

Technical Specifications

  Acro Associates, Inc.
Product Category Industrial Valves
Product Number Model 935
Product Name Pneumatic Pinch Valve
Valve Type Control Valve; Pinch
Media Biological / Medical Fluids; Air; Compressed Air; Chemical
Valve Size 0.75 to 1.00 inch (19.05 to 25.40 mm)
Maximum Pressure 65.00 to 125.00 psi (45.75 to 87.97 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

57P Butterfly Valve Gear 1 5 14 - 123720030 - Asahi/America, Inc.
Specs
Valve Type Butterfly
Valve Size 3.15 inch (80.00 mm)
Maximum Pressure 150.00 psi (106 m H2O)
View Details
Ultra-Miniature Pressure Relief Valve - RV-MLS - Beswick Engineering Co., Inc.
Specs
Valve Type Relief
Primary Material Stainless Steel; 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
15 mm Miniature Electronic Valve - E215E-2T - Clippard
Specs
Valve Type Control Valve
Primary Material Glass Filled Nylon
Media Gas; Air; Compressed Air
View Details
Trunnion Metal Seated Ball Valves - Nextech® R - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Ball
Primary Material Stainless Steel; Steel
Media Water; Gas
View Details