JENOPTIK Optical Systems, Inc. Hyperspectral Lens

Description
The CoastalOpt® Hyperspectral was designed to operate over the full sensitivity range of Indigo Systems newly introduced VisGaAs sensor and will allow single capture images consisting of visible and NIR features. The C-mount adjustable aperture lens includes a 25.5mm thread mount for filters and is available from stock. Custom configurations are available. Price: $5,495 Spectral: 400 - 1700 nm Focal length: 25 mm Focal ratio: f/2.6 maximum Aperture: adjustable iris Mount: C-mount Filter mount: 25.5 mm thread Dimensions: 47 mm L x 47 mmø Image format: 9.6 mm x 7.68 mm Field of view: 22.1° H x 17.6°
Description
The CoastalOpt® Hyperspectral was designed to operate over the full sensitivity range of Indigo Systems newly introduced VisGaAs sensor and will allow single capture images consisting of visible and NIR features. The C-mount adjustable aperture lens includes a 25.5mm thread mount for filters and is available from stock. Custom configurations are available. Price: $5,495 Spectral: 400 - 1700 nm Focal length: 25 mm Focal ratio: f/2.6 maximum Aperture: adjustable iris Mount: C-mount Filter mount: 25.5 mm thread Dimensions: 47 mm L x 47 mmø Image format: 9.6 mm x 7.68 mm Field of view: 22.1° H x 17.6°

Suppliers

Company
Product
Description
Supplier Links
Hyperspectral Lens -  - JENOPTIK Optical Systems, Inc.
Jupiter, FL, USA
Hyperspectral Lens
Hyperspectral Lens
The CoastalOpt® Hyperspectral was designed to operate over the full sensitivity range of Indigo Systems newly introduced VisGaAs sensor and will allow single capture images consisting of visible and NIR features. The C-mount adjustable aperture lens includes a 25.5mm thread mount for filters and is available from stock. Custom configurations are available. Price: $5,495 Spectral: 400 - 1700 nm Focal length: 25 mm Focal ratio: f/2.6 maximum Aperture: adjustable iris Mount: C-mount Filter mount: 25.5 mm thread Dimensions: 47 mm L x 47 mmø Image format: 9.6 mm x 7.68 mm Field of view: 22.1° H x 17.6°

The CoastalOpt® Hyperspectral was designed to operate over the full sensitivity range of Indigo Systems newly introduced VisGaAs sensor and will allow single capture images consisting of visible and NIR features. The C-mount adjustable aperture lens includes a 25.5mm thread mount for filters and is available from stock. Custom configurations are available.

Price: $5,495

Spectral:400 - 1700 nm
Focal length:25 mm
Focal ratio:f/2.6 maximum
Aperture:adjustable iris
Mount:C-mount
Filter mount:25.5 mm thread
Dimensions:47 mm L x 47 mmØ
Image format:9.6 mm x 7.68 mm
Field of view:22.1° H x 17.6°
Supplier's Site

Technical Specifications

  JENOPTIK Optical Systems, Inc.
Product Category Camera Lenses and Video Lenses
Product Name Hyperspectral Lens
Iris Control Manual Iris Control
Aperture (F) 2
Lens Mount C-Mount
Filter Thread Diameter 25.5 mm (1 inch)
Unlock Full Specs
to access all available technical data

Similar Products

CCTV Lenses - 1504173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Iris Control Automatic Video Signal Drive
Aperture (F) 1.4
Optical Format 1/4"; 1/3"; 1/2.7 in, 1/3 in, 1/4 in
View Details
Automotive Camera Lens - ACL-M12-1.38(2MP) - Foctek Photonics, Inc.
Specs
Iris Control Without Iris Control
Aperture (F) 2.1
Lens Mount M12x0.5
View Details
Digital SLR Fisheye Lens -  - JENOPTIK Optical Systems, Inc.
JENOPTIK Optical Systems, Inc.
Specs
Iris Control Manual Iris Control
Aperture (F) 5.2
Lens Mount F-Mount (optional feature); EOS Mount
View Details
Machida Borescopes
View Details