JENOPTIK Optical Systems, Inc. 2/3" Video Lens

Description
This 10-element optical design produces sharp, high contrast images to the edge of the field. Focal Length: 2.16 mm Iris Range: F/3.3 - F/16 Field Of View: 185 Degrees Image Size: 6.8 mm dia Iris: Manual Focus: Manual Back Focal Length: 11.4 mm Mount: C-Mount
Description
This 10-element optical design produces sharp, high contrast images to the edge of the field. Focal Length: 2.16 mm Iris Range: F/3.3 - F/16 Field Of View: 185 Degrees Image Size: 6.8 mm dia Iris: Manual Focus: Manual Back Focal Length: 11.4 mm Mount: C-Mount

Suppliers

Company
Product
Description
Supplier Links
2/3
Jupiter, FL, USA
2/3" Video Lens
2/3" Video Lens
This 10-element optical design produces sharp, high contrast images to the edge of the field. Focal Length: 2.16 mm Iris Range: F/3.3 - F/16 Field Of View: 185 Degrees Image Size: 6.8 mm dia Iris: Manual Focus: Manual Back Focal Length: 11.4 mm Mount: C-Mount

This 10-element optical design produces sharp, high contrast images to the edge of the field.

Focal Length:2.16 mm
Iris Range:F/3.3 - F/16
Field Of View:185 Degrees
Image Size:6.8 mm dia
Iris:Manual
Focus:Manual
Back Focal Length:11.4 mm
Mount:C-Mount
Supplier's Site

Technical Specifications

  JENOPTIK Optical Systems, Inc.
Product Category Camera Lenses and Video Lenses
Product Name 2/3" Video Lens
Iris Control Manual Iris Control
Aperture (F) 3.3 to 16
Lens Mount C-Mount
Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

CCTV Lenses - 7769396 - RS Components, Ltd.
RS Components, Ltd.
Specs
Aperture (F) 1.4
Range 2.8 to 12 mm (0.1102 to 0.4724 inch)
Width / Diameter 34.4 mm (1.35 inch)
View Details
 - Computar / Chugai HAS3616APC - Image Labs International
Image Labs International
Specs
Iris Control Automatic DC Drive
Lens Mount C-Mount
Optical Format 1/2"
View Details
Panavision® Spherical Motion Picture Zoom Lenses - Legacy Prime Series - Panavision, Inc.
Specs
Specialty / Application Closeup; WideAngle; Fisheye, Distortion
Type Fixed
Range 14 to 180 mm (0.5512 to 7.09 inch)
View Details
Double Telecentric Camera Lens - SMI-TELE-DF110-03 - Smartmore Corporation Limited
Specs
Lens Mount C-Mount
Optical Format 2/3"; 1"
Type Zoom
View Details