Acnodes Corporation 12.1" Industrial Monitor APA9120

Description
Aluminum die-casting chassis Features flat front bezel with IP66 design 12.1 inch 800 x 600 Resistive type touch screen monitor 2.03" short depth metal rugged construction Option for Projected Capacitive type touch screen VGA, DVI, HDMI, and DP video input Panel mount or VESA (100mm) mount ready 9 to 36V DC power input w/ external AC power adapter
Datasheet
Description
Aluminum die-casting chassis Features flat front bezel with IP66 design 12.1 inch 800 x 600 Resistive type touch screen monitor 2.03" short depth metal rugged construction Option for Projected Capacitive type touch screen VGA, DVI, HDMI, and DP video input Panel mount or VESA (100mm) mount ready 9 to 36V DC power input w/ external AC power adapter
Datasheet

Suppliers

Company
Product
Description
Supplier Links
12.1
Chino, CA, United States
12.1" Industrial Monitor
APA9120
12.1" Industrial Monitor APA9120
Aluminum die-casting chassis Features flat front bezel with IP66 design 12.1 inch 800 x 600 Resistive type touch screen monitor 2.03" short depth metal rugged construction Option for Projected Capacitive type touch screen VGA, DVI, HDMI, and DP video input Panel mount or VESA (100mm) mount ready 9 to 36V DC power input w/ external AC power adapter

Aluminum die-casting chassis
Features flat front bezel with IP66 design
12.1 inch 800 x 600 Resistive type touch screen monitor
2.03" short depth metal rugged construction
Option for Projected Capacitive type touch screen
VGA, DVI, HDMI, and DP video input
Panel mount or VESA (100mm) mount ready
9 to 36V DC power input w/ external AC power adapter

Supplier's Site Datasheet

Technical Specifications

  Acnodes Corporation
Product Category Video Displays
Product Number APA9120
Product Name 12.1" Industrial Monitor
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

ST100 OnLogic Stainless Steel Industrial Display - ST100 - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 12 volts
View Details
LCD Colour Displays - 2540020 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types HDMI
View Details
Specs
Monitor Type LCD Display
Input Types Composite; Serial Interface (optional feature); S-Video; USB (optional feature); VGA
Screen Resolution SVGA (800 x 600); XGA (1024 x 768)
View Details
19
Specs
Monitor Type LCD Display; LED Display
Other Type/Technology Other Type/Technology; LED LCD
Input Types DVI; HDMI; VGA; VGA + HDMI + DVI video input
View Details