Pinnacle Systems, Inc. Safety Light Curtains Model MG

Description
Introducing MicroGuard, the revolutionary new light curtain. MicroGuard is thin in design, fits into tight spaces, uses reliable infrared technology, solid state construction, is easy to install and continually visually communicates the system status with operators and plant personnel. MicroGuard is user friendly. Simple cable hook-ups are used to activate the MicroGuard. Power is common 120VAC, 220VAC, or 24VDC. The thin profile is easily mounted in tight spaces and is available in 30 sizes that can be adapted to any application need. The thin profile pylons feature 1/2” (13mm), 1” (25mm) or 4” (102mm) beam spacing with an easy alignment feature. Meets OSHA, ANSI, CSA, RIA, and CE standards.
Datasheet
Description
Introducing MicroGuard, the revolutionary new light curtain. MicroGuard is thin in design, fits into tight spaces, uses reliable infrared technology, solid state construction, is easy to install and continually visually communicates the system status with operators and plant personnel. MicroGuard is user friendly. Simple cable hook-ups are used to activate the MicroGuard. Power is common 120VAC, 220VAC, or 24VDC. The thin profile is easily mounted in tight spaces and is available in 30 sizes that can be adapted to any application need. The thin profile pylons feature 1/2” (13mm), 1” (25mm) or 4” (102mm) beam spacing with an easy alignment feature. Meets OSHA, ANSI, CSA, RIA, and CE standards.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Light Curtains - Model MG - Pinnacle Systems, Inc.
Pittsburgh, PA, USA
Safety Light Curtains
Model MG
Safety Light Curtains Model MG
Introducing MicroGuard, the revolutionary new light curtain. MicroGuard is thin in design, fits into tight spaces, uses reliable infrared technology, solid state construction, is easy to install and continually visually communicates the system status with operators and plant personnel. MicroGuard is user friendly. Simple cable hook-ups are used to activate the MicroGuard. Power is common 120VAC, 220VAC, or 24VDC. The thin profile is easily mounted in tight spaces and is available in 30 sizes that can be adapted to any application need. The thin profile pylons feature 1/2” (13mm), 1” (25mm) or 4” (102mm) beam spacing with an easy alignment feature. Meets OSHA, ANSI, CSA, RIA, and CE standards.

Introducing MicroGuard, the revolutionary new light curtain. MicroGuard is thin in design, fits into tight spaces, uses reliable infrared technology, solid state construction, is easy to install and continually visually communicates the system status with operators and plant personnel.

MicroGuard is user friendly. Simple cable hook-ups are used to activate the MicroGuard. Power is common 120VAC, 220VAC, or 24VDC. The thin profile is easily mounted in tight spaces and is available in 30 sizes that can be adapted to any application need. The thin profile pylons feature 1/2” (13mm), 1” (25mm) or 4” (102mm) beam spacing with an easy alignment feature.

Meets OSHA, ANSI, CSA, RIA, and CE standards.

Supplier's Site Datasheet

Technical Specifications

  Pinnacle Systems, Inc.
Product Category Light Curtains
Product Number Model MG
Product Name Safety Light Curtains
Spanning Distance 12 to 600 inch (305 to 15240 mm)
Sensitivity or Resolution 0.5000 inch (12.7 mm)
Operating Temperature 32 to 120 F (0.0 to 48.89 C)
Basic Object Detection Hand; Body
Unlock Full Specs
to access all available technical data

Similar Products

Machine Safety - Light Curtains, Light Grids - 1882-1018347-ND - DigiKey
Specs
Protection Height 17.72 inch (450 mm)
Sensitivity or Resolution 0.5512 inch (14 mm)
Operating Temperature 32 to 131 F (0.0 to 55 C)
View Details
Safety light curtains - SLC440 - SLC 440 - SLC440-ER-0810-30-01 -  - Schmersal Inc.
Specs
Protection Height 31.89 inch (810 mm)
Operating Temperature -13 to 122 F (-25 to 50 C)
Safety Category Type Type 4
View Details
Safety light curtain - OY009S - ifm efector inc.
Specs
Spanning Distance 0.0 to 236 inch (0.0 to 6000 mm)
Protection Height 53.54 inch (1360 mm)
Response Time 18 milliseconds
View Details
3 suppliers
Safety Light Curtain - 445L-C4C1000FP - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Protection Height 39.37 inch (1000 mm)
Sensitivity or Resolution 0.5512 inch (14 mm)
View Details