Pinnacle Systems, Inc. Safety Light Curtains Model DR

Description
Safety light curtain with a DIN-rail mountable controller rated NEMA 1 (IP 10) for mounting into an existing control panel and the pylons are rated Nema 4 (IP 65). Input power is 24VDC. Complete system diagnostics, blanking capability, mounting brackets and connecting cables are supplied standard. Type 4 / Category 4. Made in USA. Meets or exceeds OSHA, ANSI, CSA, RIA, CE standards, UL Subject 491, UL1998, IEC 61496 standard parts 1 and 2 Snap-out wiring terminals reduce both installation and maintenance time Universal controller for all pylon sizes Small and compact DIN-rail Mountable Controller Small and compact light curtain pylons
Datasheet
Description
Safety light curtain with a DIN-rail mountable controller rated NEMA 1 (IP 10) for mounting into an existing control panel and the pylons are rated Nema 4 (IP 65). Input power is 24VDC. Complete system diagnostics, blanking capability, mounting brackets and connecting cables are supplied standard. Type 4 / Category 4. Made in USA. Meets or exceeds OSHA, ANSI, CSA, RIA, CE standards, UL Subject 491, UL1998, IEC 61496 standard parts 1 and 2 Snap-out wiring terminals reduce both installation and maintenance time Universal controller for all pylon sizes Small and compact DIN-rail Mountable Controller Small and compact light curtain pylons
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Light Curtains - Model DR - Pinnacle Systems, Inc.
Pittsburgh, PA, USA
Safety Light Curtains
Model DR
Safety Light Curtains Model DR
Safety light curtain with a DIN-rail mountable controller rated NEMA 1 (IP 10) for mounting into an existing control panel and the pylons are rated Nema 4 (IP 65). Input power is 24VDC. Complete system diagnostics, blanking capability, mounting brackets and connecting cables are supplied standard. Type 4 / Category 4. Made in USA. Meets or exceeds OSHA, ANSI, CSA, RIA, CE standards, UL Subject 491, UL1998, IEC 61496 standard parts 1 and 2 Snap-out wiring terminals reduce both installation and maintenance time Universal controller for all pylon sizes Small and compact DIN-rail Mountable Controller Small and compact light curtain pylons

Safety light curtain with a DIN-rail mountable controller rated NEMA 1 (IP 10) for mounting into an existing control panel and the pylons are rated Nema 4 (IP 65). Input power is 24VDC. Complete system diagnostics, blanking capability, mounting brackets and connecting cables are supplied standard. Type 4 / Category 4. Made in USA.

  • Meets or exceeds OSHA, ANSI, CSA, RIA, CE standards, UL Subject 491, UL1998, IEC 61496 standard parts 1 and 2
  • Snap-out wiring terminals reduce both installation and maintenance time
  • Universal controller for all pylon sizes
  • Small and compact DIN-rail Mountable Controller
  • Small and compact light curtain pylons
Supplier's Site Datasheet

Technical Specifications

  Pinnacle Systems, Inc.
Product Category Light Curtains
Product Number Model DR
Product Name Safety Light Curtains
Spanning Distance 12 to 600 inch (305 to 15240 mm)
Sensitivity or Resolution 0.5000 inch (12.7 mm)
Basic Object Detection Hand; Body
Unlock Full Specs
to access all available technical data

Similar Products

Machine Safety - Light Curtains, Light Grids - 1882-1018819-ND - DigiKey
Specs
Protection Height 35.43 inch (900 mm)
Sensitivity or Resolution 1.57 inch (40 mm)
Operating Temperature 32 to 131 F (0.0 to 55 C)
View Details
Safety light grids - SLG445 - SLG 445 - SLG445-ER-0500-02-01 -  - Schmersal Inc.
Specs
Protection Height 19.69 inch (500 mm)
Operating Temperature -13 to 122 F (-25 to 50 C)
Safety Category Type Type 4
View Details
Safety light curtain - OY007S - ifm efector inc.
Specs
Spanning Distance 0.0 to 236 inch (0.0 to 6000 mm)
Protection Height 41.73 inch (1060 mm)
Response Time 14.5 milliseconds
View Details
3 suppliers
Safety Light Curtain - 440L-C4JL0800YA - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Protection Height 31.5 inch (800 mm)
Sensitivity or Resolution 0.5512 inch (14 mm)
View Details