Pinnacle Systems, Inc. Safety Light Curtains Model SS

Description
Safety light curtain with no 3rd box or controller. Pylons are rated Nema 4 (IP 65) and has two monitored solid state PNP outputs. Mechanical captive contact (dry) safety relays also available. Input power is 24VDC. Complete system diagnostics, mounting brackets and connection cables are supplied standard. Type 4 / Category 4. Made in USA. The Model SS protects an area by projecting a curtain of infrared light. The infrared emitters and receivers face each other across the field to be protected. Each emitter/receiver pair is spaced along the length of the pylons at regular intervals from .5”, up to 8” depending on the application. The smaller spacing are for finger guarding, the larger spacing are for body protection. The emitter/receiver pairs are scanned sequentially (one at a time) by a very short pulse of infrared light starting from bottom (cable end), and working up to the top, until every beam pair has been scanned. Two 16 bit computers in the emitter pylon and two 16 bit computers in the receiver pylon control the operation, as well as cross check each pylon.
Datasheet
Description
Safety light curtain with no 3rd box or controller. Pylons are rated Nema 4 (IP 65) and has two monitored solid state PNP outputs. Mechanical captive contact (dry) safety relays also available. Input power is 24VDC. Complete system diagnostics, mounting brackets and connection cables are supplied standard. Type 4 / Category 4. Made in USA. The Model SS protects an area by projecting a curtain of infrared light. The infrared emitters and receivers face each other across the field to be protected. Each emitter/receiver pair is spaced along the length of the pylons at regular intervals from .5”, up to 8” depending on the application. The smaller spacing are for finger guarding, the larger spacing are for body protection. The emitter/receiver pairs are scanned sequentially (one at a time) by a very short pulse of infrared light starting from bottom (cable end), and working up to the top, until every beam pair has been scanned. Two 16 bit computers in the emitter pylon and two 16 bit computers in the receiver pylon control the operation, as well as cross check each pylon.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Light Curtains - Model SS - Pinnacle Systems, Inc.
Pittsburgh, PA, USA
Safety Light Curtains
Model SS
Safety Light Curtains Model SS
Safety light curtain with no 3rd box or controller. Pylons are rated Nema 4 (IP 65) and has two monitored solid state PNP outputs. Mechanical captive contact (dry) safety relays also available. Input power is 24VDC. Complete system diagnostics, mounting brackets and connection cables are supplied standard. Type 4 / Category 4. Made in USA. The Model SS protects an area by projecting a curtain of infrared light. The infrared emitters and receivers face each other across the field to be protected. Each emitter/receiver pair is spaced along the length of the pylons at regular intervals from .5”, up to 8” depending on the application. The smaller spacing are for finger guarding, the larger spacing are for body protection. The emitter/receiver pairs are scanned sequentially (one at a time) by a very short pulse of infrared light starting from bottom (cable end), and working up to the top, until every beam pair has been scanned. Two 16 bit computers in the emitter pylon and two 16 bit computers in the receiver pylon control the operation, as well as cross check each pylon.

Safety light curtain with no 3rd box or controller. Pylons are rated Nema 4 (IP 65) and has two monitored solid state PNP outputs. Mechanical captive contact (dry) safety relays also available. Input power is 24VDC. Complete system diagnostics, mounting brackets and connection cables are supplied standard. Type 4 / Category 4. Made in USA.

The Model SS protects an area by projecting a curtain of infrared light. The infrared emitters and receivers face each other across the field to be protected. Each emitter/receiver pair is spaced along the length of the pylons at regular intervals from .5”, up to 8” depending on the application. The smaller spacing are for finger guarding, the larger spacing are for body protection.

The emitter/receiver pairs are scanned sequentially (one at a time) by a very short pulse of infrared light starting from bottom (cable end), and working up to the top, until every beam pair has been scanned. Two 16 bit computers in the emitter pylon and two 16 bit computers in the receiver pylon control the operation, as well as cross check each pylon.

Supplier's Site Datasheet

Technical Specifications

  Pinnacle Systems, Inc.
Product Category Light Curtains
Product Number Model SS
Product Name Safety Light Curtains
Spanning Distance 12 to 900 inch (305 to 22860 mm)
Sensitivity or Resolution 0.5000 inch (12.7 mm)
Operating Temperature 32 to 122 F (0.0 to 50 C)
Basic Object Detection Hand; Body
Unlock Full Specs
to access all available technical data

Similar Products

Machine Safety - Light Curtains, Light Grids - 1882-1028973-ND - DigiKey
Specs
Protection Height 29.53 inch (750 mm)
Sensitivity or Resolution 0.5512 inch (14 mm)
Operating Temperature 32 to 131 F (0.0 to 55 C)
View Details
Safety light grids and curtains (Archive) - Safety light curtains (archive) - SLC 425I - SLC 425I-E/R1050-30-RFBC -  - Schmersal Inc.
Specs
Operating Temperature 14 to 122 F (-10 to 50 C)
Safety Category Type Type 4
View Details
Safety light curtain - OY009S - ifm efector inc.
Specs
Spanning Distance 0.0 to 236 inch (0.0 to 6000 mm)
Protection Height 53.54 inch (1360 mm)
Response Time 18 milliseconds
View Details
3 suppliers