Pinnacle Systems, Inc. Perimeter Guard Light Curtains Model PPG

Description
Free standing two pylon 110 VAC input power system with built-in monitored safety relays (dry). Multiple beam spacing options are available for arm and body detection. Model PPG is designed for perimeter guarding applications and incorporates latching safety relays (dry) with mounted manual reset button on the receiver pylon. Long scanning distances available. Type 4 / Category 4. Made in USA. Perimeter Guards utilize wider beam spacing than safety light curtains protecting personnel from “pinch point” or “point of operation” hazard zones. Perimeter Guards are designed to detect when an operator or passerby penetrates the perimeter of a hazardous zone. The Perimeter Guard safety light curtain will then initiate a stop signal to the machine control. Perimeter Guards also incorporate latching safety relays. This requires a manual reset after each penetration into the guarded zone. This is an additional safety feature to protect the intruder from an inadvertent machine actuation while the intruder is within the work area.
Datasheet
Description
Free standing two pylon 110 VAC input power system with built-in monitored safety relays (dry). Multiple beam spacing options are available for arm and body detection. Model PPG is designed for perimeter guarding applications and incorporates latching safety relays (dry) with mounted manual reset button on the receiver pylon. Long scanning distances available. Type 4 / Category 4. Made in USA. Perimeter Guards utilize wider beam spacing than safety light curtains protecting personnel from “pinch point” or “point of operation” hazard zones. Perimeter Guards are designed to detect when an operator or passerby penetrates the perimeter of a hazardous zone. The Perimeter Guard safety light curtain will then initiate a stop signal to the machine control. Perimeter Guards also incorporate latching safety relays. This requires a manual reset after each penetration into the guarded zone. This is an additional safety feature to protect the intruder from an inadvertent machine actuation while the intruder is within the work area.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Perimeter Guard Light Curtains - Model PPG - Pinnacle Systems, Inc.
Pittsburgh, PA, USA
Perimeter Guard Light Curtains
Model PPG
Perimeter Guard Light Curtains Model PPG
Free standing two pylon 110 VAC input power system with built-in monitored safety relays (dry). Multiple beam spacing options are available for arm and body detection. Model PPG is designed for perimeter guarding applications and incorporates latching safety relays (dry) with mounted manual reset button on the receiver pylon. Long scanning distances available. Type 4 / Category 4. Made in USA. Perimeter Guards utilize wider beam spacing than safety light curtains protecting personnel from “pinch point” or “point of operation” hazard zones. Perimeter Guards are designed to detect when an operator or passerby penetrates the perimeter of a hazardous zone. The Perimeter Guard safety light curtain will then initiate a stop signal to the machine control. Perimeter Guards also incorporate latching safety relays. This requires a manual reset after each penetration into the guarded zone. This is an additional safety feature to protect the intruder from an inadvertent machine actuation while the intruder is within the work area.

Free standing two pylon 110 VAC input power system with built-in monitored safety relays (dry). Multiple beam spacing options are available for arm and body detection. Model PPG is designed for perimeter guarding applications and incorporates latching safety relays (dry) with mounted manual reset button on the receiver pylon. Long scanning distances available. Type 4 / Category 4. Made in USA.

Perimeter Guards utilize wider beam spacing than safety light curtains protecting personnel from “pinch point” or “point of operation” hazard zones. Perimeter Guards are designed to detect when an operator or passerby penetrates the perimeter of a hazardous zone. The Perimeter Guard safety light curtain will then initiate a stop signal to the machine control.

Perimeter Guards also incorporate latching safety relays. This requires a manual reset after each penetration into the guarded zone. This is an additional safety feature to protect the intruder from an inadvertent machine actuation while the intruder is within the work area.

Supplier's Site Datasheet

Technical Specifications

  Pinnacle Systems, Inc.
Product Category Light Curtains
Product Number Model PPG
Product Name Perimeter Guard Light Curtains
Spanning Distance 12 to 1080 inch (305 to 27432 mm)
Sensitivity or Resolution 0.5000 inch (12.7 mm)
Operating Temperature 32 to 120 F (0.0 to 48.89 C)
Basic Object Detection Hand; Body
Unlock Full Specs
to access all available technical data

Similar Products

Safety Light Curtain - 445L-C4C0600FP - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Protection Height 23.62 inch (600 mm)
Sensitivity or Resolution 0.5512 inch (14 mm)
View Details
Safety Light Curtains - 1-2447907-2 - TE Connectivity
Specs
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
Safety light curtains - SLC240COM - SLC 240 COM - SLC240COM-ER-0570-30 -  - Schmersal Inc.
Specs
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Machine Safety - Light Curtains, Light Grids - 1882-1025490-ND - DigiKey
Specs
Protection Height 17.72 inch (450 mm)
Sensitivity or Resolution 1.38 inch (35 mm)
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details