OMRON Automation and Safety Datasheets for Light Curtains
Light curtains are photoelectric transmitters that project infrared beams to a receiver. They are used to guard openings and work spaces in or around machinery. When an opaque object interrupts the infrared beam, a stop signal is sent to the hazardous process to protect personnel or equipment.
Light Curtains: Learn more
| Product Name | Notes |
|---|---|
| F3SJ-A Economical Safety Light Curtains with No Dead Zone Safety category 4 Meets Standards International standards: IEC61496-1, IEC61496-2, IEC61508 1998 (SIL3) EU legislation EN standards: Machinery Directive, EMC Directive, EN61496-1,... | |
| Fast and easy installation Resolution: 25 mm (1.01 in.) Range: 7 m (23 ft.) Protected heights: 185 to 1105 mm (7.28 to 43.50 in.) Very compact size: 30 x 30... | |
| Fast and easy installation Resolution: 25 mm (1.01 in.) Range: 7 m (23 ft.) Protected heights: 185 to 2065 mm (7.28 to 81.26 in.) Very compact size: 30 x 30... |
| << Prev | Next >> |