Wiseman Threading Tools Ltd. Datasheets for Dimensional Gages and Instruments

Dimensional gages and instruments provide quantitative measurements of product or component dimensional and form attributes such as wall thickness, depth, height, length, inner diameter (ID), outer diameter (OD), taper or bore.
Dimensional Gages and Instruments: Learn more

Page: 1 2 3
Product Name Notes
10x32 UNF 2A Left Hand Go Thread Ring Gauge
10x32 UNF 2A Left Hand NoGo Thread Ring Gauge
Thread plug gauge GO and NOGO. Left hand thread. Hardened removable ends. Marked with pitch diameter. For full details see Technical information. Image is representative
Thread plug gauge GO and NOGO. Right hand thread. Hardened removable ends. Marked with pitch diameter. For full details see Technical information. Image is representative.
Thread plug gauge step limit. Right hand thread. Hardened removable end. For full details see Technical information. Image is representative.
Thread ring gauge GO. Left hand thread. Hardened. Marked with pitch diameter. For full details see Technical information. Image is representative.
Thread ring gauge GO. Right hand thread. Hardened. Marked with pitch diameter. For full details see Technical information. Image is representative.
Thread ring gauge NOGO. Left hand thread. Hardened. Marked with pitch diameter. For full details see Technical information. Image is representative.
Thread ring gauge NOGO. Right hand thread. Hardened. Marked with pitch diameter. For full details see Technical information. Image is representative.
Thread ring gauge step limit. Right hand thread. Hardened. For full details see Technical information. Image is representative.

<< Prev Next >>