FG1 -- FEEL GAUGE WITH 10-BLADES
Gray Tools Canada Inc.
Feel Gauge With 10-Blades
FG1
Description
Description:
Blade Thickness (inches): 002, .003, .004, .005, .006, .007,.008, .010, .012, .015 General Use - Standard Flat Blades (3" x 1/2" )
Description
Description:
Blade Thickness (inches): 002, .003, .004, .005, .006, .007,.008, .010, .012, .015 General Use - Standard Flat Blades (3" x 1/2" )
Suppliers
Feel Gauge With 10-Blades
FG1
Description:
Blade Thickness (inches): 002, .003, .004, .005, .006, .007,.008, .010, .012, .015 General Use - Standard Flat Blades (3" x 1/2" )
| Description: | Blade Thickness (inches): 002, .003, .004, .005, .006, .007,.008, .010, .012, .015
General Use - Standard Flat Blades (3" x 1/2" ) |
Supplier's Site
Technical Specifications
|
Product Category
|
Dimensional Gages and Instruments |
|
Product Number
|
FG1 |
|
Product Name
|
Feel Gauge With 10-Blades |
|
Gage / Instrument Type
|
Feeler Gauge
|
Unlock Full Specs
to access all available technical data
Similar Products
Kuriyama of America, Inc.
Measurement Scale / Units
English
Attribute Measurement Capability
Thread or Serration Gage
View Details
Attribute Measurement Capability
Thickness Gage
View Details
Mounting / Loading Options
9.5 mm Shank
Measurement Scale / Units
Metric
Gage / Instrument Type
Micrometer
View Details
PI (Physik Instrumente) L.P.
Mounting / Loading Options
Handheld or Portable
Measurement Scale / Units
Metric
Gage / Instrument Type
Micrometer
View Details