Kelco Industries Braided Hose Assemblies

Description
Braided Hose Assemblies For Vibration Absorption and the Elimination of Piping Stress in HVAC Applications Keflex™ Gold and Silver Series braided flexible pump connectors are manufactured from 300 Series stainless steel annular corrugated metal hose surrounded with a 300 Series wire braid of high tensile stainless steel. This combination provides a corrosive-resistant flexible braided pump connector with a longer service life than lighter duty type connectors. Customized assemblies are made to order with the following options: overall length, double braid for higher pressure needs and a variety of end fitting types including Groove or Weld ends. For all SS construction ask about our Gold Plus Series hose assemblies.
Datasheet
Description
Braided Hose Assemblies For Vibration Absorption and the Elimination of Piping Stress in HVAC Applications Keflex™ Gold and Silver Series braided flexible pump connectors are manufactured from 300 Series stainless steel annular corrugated metal hose surrounded with a 300 Series wire braid of high tensile stainless steel. This combination provides a corrosive-resistant flexible braided pump connector with a longer service life than lighter duty type connectors. Customized assemblies are made to order with the following options: overall length, double braid for higher pressure needs and a variety of end fitting types including Groove or Weld ends. For all SS construction ask about our Gold Plus Series hose assemblies.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Braided Hose Assemblies -  - Kelco Industries
Woodstock, IL, United States
Braided Hose Assemblies
Braided Hose Assemblies
Braided Hose Assemblies For Vibration Absorption and the Elimination of Piping Stress in HVAC Applications Keflex™ Gold and Silver Series braided flexible pump connectors are manufactured from 300 Series stainless steel annular corrugated metal hose surrounded with a 300 Series wire braid of high tensile stainless steel. This combination provides a corrosive-resistant flexible braided pump connector with a longer service life than lighter duty type connectors. Customized assemblies are made to order with the following options: overall length, double braid for higher pressure needs and a variety of end fitting types including Groove or Weld ends. For all SS construction ask about our Gold Plus Series hose assemblies.

Braided Hose Assemblies

For Vibration Absorption and the Elimination of Piping Stress in HVAC Applications
Keflex™ Gold and Silver Series braided flexible pump connectors are manufactured from 300 Series stainless steel annular corrugated metal hose surrounded with a 300 Series wire braid of high tensile stainless steel. This combination provides a corrosive-resistant flexible braided pump connector with a longer service life than lighter duty type connectors. Customized assemblies are made to order with the following options: overall length, double braid for higher pressure needs and a variety of end fitting types including Groove or Weld ends.

For all SS construction ask about our Gold Plus Series hose assemblies.

Supplier's Site Datasheet

Technical Specifications

  Kelco Industries
Product Category Flexible Expansion Joints
Product Name Braided Hose Assemblies
Type Braided Hose Expansion Joint
Unlock Full Specs
to access all available technical data

Similar Products

4 in. Size Double Sphere Rubber Expansion Joint|Master File - HTDRF40X9 - Kuriyama of America, Inc.
Specs
Type Rubber / Elastomer Expansion Joint
Maximum Operating Temperature 220 F (104 C)
Maximum Pressure 150 psi (106 m H2O)
View Details
Seismic Flex Hose Expansion Joints -  - DME, Inc.
Specs
Type Braided Hose Expansion Joint
View Details
3150 Expansion Joint -  - Kelco Industries
Kelco Industries
Specs
Type Metal Bellows Expansion Joint
Maximum Pressure 0.0 to 150 psi (0.0 to 106 m H2O)
Mounting Size 2 to 12 inch (50.8 to 305 mm)
View Details