Phelps Industrial Products Gasket Material - Virgin PTFE Style 7530

Description
Virgin PTFE is white flexible material that exhibits tremendous tensile strength, very low coefficient of friction, excellent high and low temperature capability, and is resistant to virtually all acids and caustics. It is flexible and extremely soft, and therefore conforms to irregular flanges effectively. PTFE also exhibits extemely high physical & electrical insulation characteristics, and has increased resistance to creep (compression) under load. Compared to Virgin PTFE, Reprocessed PTFE is less expensive, has lower tensile of 2000 PSI, and has reduced resistance to cold flow. On the other hand, Glass Filled Virgin PTFE has 50% greater resistance to cold flow. Virgin PTFE is compared to Mechanical Grade PTFE.
Description
Virgin PTFE is white flexible material that exhibits tremendous tensile strength, very low coefficient of friction, excellent high and low temperature capability, and is resistant to virtually all acids and caustics. It is flexible and extremely soft, and therefore conforms to irregular flanges effectively. PTFE also exhibits extemely high physical & electrical insulation characteristics, and has increased resistance to creep (compression) under load. Compared to Virgin PTFE, Reprocessed PTFE is less expensive, has lower tensile of 2000 PSI, and has reduced resistance to cold flow. On the other hand, Glass Filled Virgin PTFE has 50% greater resistance to cold flow. Virgin PTFE is compared to Mechanical Grade PTFE.

Suppliers

Company
Product
Description
Supplier Links
Gasket Material - Virgin PTFE - Style 7530 - Phelps Industrial Products
Laurel, MD, USA
Gasket Material - Virgin PTFE
Style 7530
Gasket Material - Virgin PTFE Style 7530
Virgin PTFE is white flexible material that exhibits tremendous tensile strength, very low coefficient of friction, excellent high and low temperature capability, and is resistant to virtually all acids and caustics. It is flexible and extremely soft, and therefore conforms to irregular flanges effectively. PTFE also exhibits extemely high physical & electrical insulation characteristics, and has increased resistance to creep (compression) under load. Compared to Virgin PTFE, Reprocessed PTFE is less expensive, has lower tensile of 2000 PSI, and has reduced resistance to cold flow. On the other hand, Glass Filled Virgin PTFE has 50% greater resistance to cold flow. Virgin PTFE is compared to Mechanical Grade PTFE.

Virgin PTFE is white flexible material that exhibits tremendous tensile strength, very low coefficient of friction, excellent high and low temperature capability, and is resistant to virtually all acids and caustics. It is flexible and extremely soft, and therefore conforms to irregular flanges effectively. PTFE also exhibits extemely high physical & electrical insulation characteristics, and has increased resistance to creep (compression) under load. Compared to Virgin PTFE, Reprocessed PTFE is less expensive, has lower tensile of 2000 PSI, and has reduced resistance to cold flow. On the other hand, Glass Filled Virgin PTFE has 50% greater resistance to cold flow. Virgin PTFE is compared to Mechanical Grade PTFE.

Supplier's Site

Technical Specifications

  Phelps Industrial Products
Product Category Gaskets and Gasketing
Product Number Style 7530
Product Name Gasket Material - Virgin PTFE
Gasket Type Sheet / Die-cut
Unlock Full Specs
to access all available technical data

Similar Products

Gasket - 92-70-G - Southco
Specs
Gasket Type Sheet / Die-cut
View Details
Custom Lighting Components - Silicone Seals -  - Pexco
Specs
Gasket Type Custom Shape / Application
Material Silicone Rubber
View Details
Custom Gaskets -  - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Gasket Type Sheet / Die-cut
Material Elastomers, Plastics, Vegetable Fiber, Urethane, Non-asbestos Foams and Sponges
View Details
Seal-Fast: Plate-Seal -  - Device Technologies, Inc.
Device Technologies, Inc.
Specs
Gasket Type Edge Trim
View Details