Wayne Kerr Electronics Differential Amplifier 5307

Description
The 5307 is a general-purpose low-noise differential amplifier featuring a bandwidth of DC to 10MHz, a maximum gain of 1000 and a noise level of 4nV/vHz. Wide bandwidth: DC to 10MHz. High gain: 10 to 1000. Differential input (single-ended configuration also selectable). High CMRR: 120dB or higher. High common mode voltage: ± 10V. Low noise: 4nV/vHz.typ. (1kHz).
Description
The 5307 is a general-purpose low-noise differential amplifier featuring a bandwidth of DC to 10MHz, a maximum gain of 1000 and a noise level of 4nV/vHz. Wide bandwidth: DC to 10MHz. High gain: 10 to 1000. Differential input (single-ended configuration also selectable). High CMRR: 120dB or higher. High common mode voltage: ± 10V. Low noise: 4nV/vHz.typ. (1kHz).

Suppliers

Company
Product
Description
Supplier Links
Differential Amplifier - 5307 - Wayne Kerr Electronics
Woburn, MA, USA
Differential Amplifier
5307
Differential Amplifier 5307
The 5307 is a general-purpose low-noise differential amplifier featuring a bandwidth of DC to 10MHz, a maximum gain of 1000 and a noise level of 4nV/vHz. Wide bandwidth: DC to 10MHz. High gain: 10 to 1000. Differential input (single-ended configuration also selectable). High CMRR: 120dB or higher. High common mode voltage: ± 10V. Low noise: 4nV/vHz.typ. (1kHz).

The 5307 is a general-purpose low-noise differential amplifier featuring a bandwidth of DC to 10MHz, a maximum gain of 1000 and a noise level of 4nV/vHz.

  • Wide bandwidth: DC to 10MHz.
  • High gain: 10 to 1000.
  • Differential input (single-ended configuration also selectable).
  • High CMRR: 120dB or higher.
  • High common mode voltage: ± 10V.
  • Low noise: 4nV/vHz.typ. (1kHz).
Supplier's Site

Technical Specifications

  Wayne Kerr Electronics
Product Category Signal Conditioners
Product Number 5307
Product Name Differential Amplifier
Form Factor Stand-alone
Unlock Full Specs
to access all available technical data

Similar Products

VAC Series Proportional Solenoid Valve Digital Amplifier - SANTEST - Exsenco, LLC
Specs
Form Factor Panel / Chassis Mount
Excitation Voltage (optional feature); Current (optional feature)
Outputs Analog Voltage Output (optional feature); Analog Current Output (optional feature)
View Details
Analog Amplifier - X-FA0 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; 0-5V,0-10V,-5~+5Vor4-20mA
Accuracy 0.1000 % FS
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
QuantumX MX1615B Bridge Amplifier + catmanAP Software Package - 1-MX1615-PAKAP - Hottinger Brüel & Kjær A/S
Specs
Signal Conditioning Bridge Conditioner
Form Factor Standalone
Inputs Strain gauge full/half bridge
View Details
Analog Signal Conditioner - Model SGA - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details