Mescon Technologies, Inc. 40/2,60/2

Description
Models 40/2 and 60/2 are precision thermocouple signal conditioners which include triple galvanic isolation between their input, output and power supply circuits. They provide the necessary cicuitry for amplification and processing of signals from Thermocouple sensors. The input circuit can accept all types of thermocouples and includes ice point reference junction compensation. Model 40/2L and 60/2L also provide input linearization to correct for the inherent thermocoule non-linearity. An optional LCD indicator is available for many models for local indication of the measured signal. The 40/2 and 60/2 can be easily ranged withoud requiring special tools or board modifications. They are members of Mescon's family of advanced Universal Input Transmitters and Signal Conditioners which can easily be configured to accept other inpus such as RTD's, DC mV/mA/Volt and Potentiometers.
Description
Models 40/2 and 60/2 are precision thermocouple signal conditioners which include triple galvanic isolation between their input, output and power supply circuits. They provide the necessary cicuitry for amplification and processing of signals from Thermocouple sensors. The input circuit can accept all types of thermocouples and includes ice point reference junction compensation. Model 40/2L and 60/2L also provide input linearization to correct for the inherent thermocoule non-linearity. An optional LCD indicator is available for many models for local indication of the measured signal. The 40/2 and 60/2 can be easily ranged withoud requiring special tools or board modifications. They are members of Mescon's family of advanced Universal Input Transmitters and Signal Conditioners which can easily be configured to accept other inpus such as RTD's, DC mV/mA/Volt and Potentiometers.

Suppliers

Company
Product
Description
Supplier Links
Models 40/2 and 60/2 are precision thermocouple signal conditioners which include triple galvanic isolation between their input, output and power supply circuits. They provide the necessary cicuitry for amplification and processing of signals from Thermocouple sensors. The input circuit can accept all types of thermocouples and includes ice point reference junction compensation. Model 40/2L and 60/2L also provide input linearization to correct for the inherent thermocoule non-linearity. An optional LCD indicator is available for many models for local indication of the measured signal. The 40/2 and 60/2 can be easily ranged withoud requiring special tools or board modifications. They are members of Mescon's family of advanced Universal Input Transmitters and Signal Conditioners which can easily be configured to accept other inpus such as RTD's, DC mV/mA/Volt and Potentiometers.

Models 40/2 and 60/2 are precision thermocouple signal conditioners which include triple galvanic isolation between their input, output and power supply circuits. They provide the necessary cicuitry for amplification and processing of signals from Thermocouple sensors. The input circuit can accept all types of thermocouples and includes ice point reference junction compensation. Model 40/2L and 60/2L also provide input linearization to correct for the inherent thermocoule non-linearity. An optional LCD indicator is available for many models for local indication of the measured signal. The 40/2 and 60/2 can be easily ranged withoud requiring special tools or board modifications. They are members of Mescon's family of advanced Universal Input Transmitters and Signal Conditioners which can easily be configured to accept other inpus such as RTD's, DC mV/mA/Volt and Potentiometers.

Supplier's Site

Technical Specifications

  Mescon Technologies, Inc.
Product Category Signal Conditioners
Product Number 40/2,60/2
Unlock Full Specs
to access all available technical data

Similar Products

Mini Signal Amplifier SA-011-1500-V0-D2 - SA-011-1500-V0-D2 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Universal, AC Carrier Strain Gage Signal Conditioners - 711 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
Specs
Signal Conditioning SigIsol
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
A21000 Isolated Standard Signal Conditioner | Calibrated and Switchable | 6 mm Enclosure | Broad-range Power Supply - A21000 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; 0 ... 10 V , 0 ... 20 mA , 4 ... 20 mA
View Details