Mescon Technologies, Inc. EP Series

Description
The EP series is ahigh accuracy family of electrical parameter measurement instruments featuring full galvanic isolation. The entire series is available as a two wire loop powered transmitter or a four wire AC or DC powered signal conditioning units. The EP series inputs and outputs can be easily configured without requiring special tools or board modifications. AC Conversioin is performed using either full wave rectification or via true RMS methods. For units with current output a TEST provides a 40-200 mV signal proportional to the 4-20mA output. Applying a DVM to the TEST terminals allows for monitoring and verification of the output without interrupting or disconnecting the current loop. Optional features include dual trip alarm relays (2A @ 250V) capability with dual LED status. EPI - AC Amps Input EPV - AC Volts Input EPW - AC Watts Input
Description
The EP series is ahigh accuracy family of electrical parameter measurement instruments featuring full galvanic isolation. The entire series is available as a two wire loop powered transmitter or a four wire AC or DC powered signal conditioning units. The EP series inputs and outputs can be easily configured without requiring special tools or board modifications. AC Conversioin is performed using either full wave rectification or via true RMS methods. For units with current output a TEST provides a 40-200 mV signal proportional to the 4-20mA output. Applying a DVM to the TEST terminals allows for monitoring and verification of the output without interrupting or disconnecting the current loop. Optional features include dual trip alarm relays (2A @ 250V) capability with dual LED status. EPI - AC Amps Input EPV - AC Volts Input EPW - AC Watts Input

Suppliers

Company
Product
Description
Supplier Links
The EP series is ahigh accuracy family of electrical parameter measurement instruments featuring full galvanic isolation. The entire series is available as a two wire loop powered transmitter or a four wire AC or DC powered signal conditioning units. The EP series inputs and outputs can be easily configured without requiring special tools or board modifications. AC Conversioin is performed using either full wave rectification or via true RMS methods. For units with current output a TEST provides a 40-200 mV signal proportional to the 4-20mA output. Applying a DVM to the TEST terminals allows for monitoring and verification of the output without interrupting or disconnecting the current loop. Optional features include dual trip alarm relays (2A @ 250V) capability with dual LED status. EPI - AC Amps Input EPV - AC Volts Input EPW - AC Watts Input

The EP series is ahigh accuracy family of electrical parameter measurement instruments featuring full galvanic isolation. The entire series is available as a two wire loop powered transmitter or a four wire AC or DC powered signal conditioning units. The EP series inputs and outputs can be easily configured without requiring special tools or board modifications. AC Conversioin is performed using either full wave rectification or via true RMS methods. For units with current output a TEST provides a 40-200 mV signal proportional to the 4-20mA output. Applying a DVM to the TEST terminals allows for monitoring and verification of the output without interrupting or disconnecting the current loop. Optional features include dual trip alarm relays (2A @ 250V) capability with dual LED status.

EPI - AC Amps Input


EPV - AC Volts Input
EPW - AC Watts Input

Supplier's Site

Technical Specifications

  Mescon Technologies, Inc.
Product Category Signal Conditioners
Product Number EP Series
Unlock Full Specs
to access all available technical data

Similar Products

Analog Amplifier - X-FA0 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; 0-5V,0-10V,-5~+5Vor4-20mA
Accuracy 0.1000 % FS
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
8B45 Frequency Input Module - 8B45-03 - Dataforth Corporation
Specs
Signal Conditioning SigIsol
Form Factor Modular Bay or Slot System
Excitation Voltage (optional feature)
View Details
16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Signal Conditioning SigIsol
Form Factor Rack Mount
User Interface Embedded web interface
View Details