Mescon Technologies, Inc. Series EP

Description
The EP series is ahigh accuracy family of electrical parameter measurement instruments featuring full galvanic isolation. The entire series is available as a two wire loop powered transmitter or a four wire AC or DC powered signal conditioning units. The EP series inputs and outputs can be easily configured without requiring special tools or board modifications. AC Conversioin is performed using either full wave rectification or via true RMS methods. For units with current output a TEST provides a 40-200 mV signal proportional to the 4-20mA output. Applying a DVM to the TEST terminals allows for monitoring and verification of the output without interrupting or disconnecting the current loop. Optional features include dual trip alarm relays (2A @ 250V) capability with dual LED status. EPI - AC Amps Input EPV - AC Volts Input EPW - AC Watts Input
Description
The EP series is ahigh accuracy family of electrical parameter measurement instruments featuring full galvanic isolation. The entire series is available as a two wire loop powered transmitter or a four wire AC or DC powered signal conditioning units. The EP series inputs and outputs can be easily configured without requiring special tools or board modifications. AC Conversioin is performed using either full wave rectification or via true RMS methods. For units with current output a TEST provides a 40-200 mV signal proportional to the 4-20mA output. Applying a DVM to the TEST terminals allows for monitoring and verification of the output without interrupting or disconnecting the current loop. Optional features include dual trip alarm relays (2A @ 250V) capability with dual LED status. EPI - AC Amps Input EPV - AC Volts Input EPW - AC Watts Input

Suppliers

Company
Product
Description
Supplier Links
The EP series is ahigh accuracy family of electrical parameter measurement instruments featuring full galvanic isolation. The entire series is available as a two wire loop powered transmitter or a four wire AC or DC powered signal conditioning units. The EP series inputs and outputs can be easily configured without requiring special tools or board modifications. AC Conversioin is performed using either full wave rectification or via true RMS methods. For units with current output a TEST provides a 40-200 mV signal proportional to the 4-20mA output. Applying a DVM to the TEST terminals allows for monitoring and verification of the output without interrupting or disconnecting the current loop. Optional features include dual trip alarm relays (2A @ 250V) capability with dual LED status. EPI - AC Amps Input EPV - AC Volts Input EPW - AC Watts Input

The EP series is ahigh accuracy family of electrical parameter measurement instruments featuring full galvanic isolation. The entire series is available as a two wire loop powered transmitter or a four wire AC or DC powered signal conditioning units. The EP series inputs and outputs can be easily configured without requiring special tools or board modifications. AC Conversioin is performed using either full wave rectification or via true RMS methods. For units with current output a TEST provides a 40-200 mV signal proportional to the 4-20mA output. Applying a DVM to the TEST terminals allows for monitoring and verification of the output without interrupting or disconnecting the current loop. Optional features include dual trip alarm relays (2A @ 250V) capability with dual LED status.

EPI - AC Amps Input
EPV - AC Volts Input
EPW - AC Watts Input

Supplier's Site

Technical Specifications

  Mescon Technologies, Inc.
Product Category Signal Conditioners
Product Number Series EP
Unlock Full Specs
to access all available technical data

Similar Products

Signal conditioner - SVE4-US-R-HM8-2P-M8 - Festo Corporation
Specs
Outputs Relay Output
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details
Mini Signal Amplifier SA-011-1500-V0-D2 - SA-011-1500-V0-D2 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Analog Signal Conditioner - Model SGA - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details