Freudenberg Sealing Technologies Datasheets for Solid Elastomeric Rings

Solid elastomeric rings are compression seals of differing cross sections. Some examples are X or multiple rings, rectangular rings, tetraseals, trapezoid rings, T-section rings, delta rings, D-rings, H-rings, heart rings, and diamond rings.
Solid Elastomeric Rings: Learn more

Product Name Notes
Clamp seals from Freudenberg Sealing Technologies guarantee a fast and especially secure pipe connection in continually operated equipment. They are nonetheless easy to separate and stand out for their especially...
In regard to handling and application, Dichtomatik X-rings are similar to O-rings, but have a higher stability due to their X structure. They are double-acting four-lip seals with a practically...
The back rings of Freudenberg Sealing Technologies supplement and back up the O-ring. They act as a supporting element to prevent gap extrusion in radially sealing ISC O-rings. By expanding...
The flange seals of Freudenberg Sealing Technologies are static compact seals for high-maintenance hydraulic applications. Thanks to the optimised design of the sealing edges (distribution of tension), the flange seals...
USIT rings are used for industrial applications in which high seal tightness is required, high pressure predominates and a secure sealing effect must be guaranteed, for example, in the processing,...