Freudenberg Sealing Technologies Datasheets for Dynamic Seals
Dynamic seals include oil seals, hydraulic and pneumatic seals, exclusion seals, labyrinth seals, bearing isolators, and piston rings. They create a barrier between moving and stationary surfaces in applications such as rotating shafts and pistons rings. This is a general search form; more detailed search forms are available.
Dynamic Seals: Learn more
| Product Name | Notes |
|---|---|
| Double Wipers | |
| In pneumatic and hydraulic cylinders, wipers protect the inside of the cylinder against the penetration of dirt during the retraction of the rod. For every type of cylinder and application,... | |
| Piston Guide Rings | |
| Radial shaft seals are sealing elements with radially arranged lip seals made of rubber collars. They are used to seal axles and shafts and must safely withstand high loads. These... | |
| The 3-in-1 Damp & Seal damper seal of Freudenberg Sealing Technologies combines the functions of three components in a single one, which extremely simplifies processes in the manufacturing of pneumatic... | |
| The axial seals of Freudenberg Sealing Technologies are simple sealing elements that are particularly well-suited for use in combination with radial shaft seals, for example, against dirt, dust, grease and... | |
| The caps of Freudenberg Sealing Technologies are available in various designs: from the standard solution and designs with a vulcanised reinforcement plate to numerous special shapes. The caps are characterised... | |
| The cassette seals consist of a Simmerring Oil Seal and an unlosable, integrated running surface. Thanks to the rational system solution with an integrated labyrinth, the complete unit provides high... | |
| The piston seals of Freudenberg Sealing Technologies can be used in a variety of modern sealing systems: Their task is to seal the piston reliably against the cylinder tube and... | |
| The pneumatic piston seals of Freudenberg Sealing Technologie seal the piston reliably against the cylinder tube and guarantee its movement efficiently with minimum friction and no drift. They are used... | |
| The rod seals of Freudenberg Sealing Technologies persuade with their durability and high efficiency. They are primarily used in pneumatic and hydraulic cylinders. Their task is to seal the retracting... | |
| The roof flange sets of Freudenberg Sealing Technologies consist of a pressure ring, one or more collars and a support ring: The multi-part sealing sets are particularly well-suited for robust... | |
| The rotary/swivel seals of Freudenberg Sealing Technologies are characterised by their high performance - even under a static load. They are particularly suitable for use in hydraulic joints and withstand... | |
| The shaft repair sleeves of Freudenberg Sealing Technologies are a fast and affordable solution for use in repairs for the lasting recovery of perfect functioning. They are simply pushed over... | |
| The state-of-the-art pneumatic seals of Freudenberg Sealing Technologies are used in dynamic applications and employ combined wiping/sealing elements due to the lower operating pressures in comparison with those arising in... | |
| The task of guides is to guide the rods and pistons of pneumatic and hydraulic cylinders and prevent them from coming into direct metallic contact with the cylinder housing. The... | |
| Upon request, the Simmerring® Oil Seal with an elastomer outer sheath is provided to the customer with an additional dust lip seal (SL) against moderate to average accumulation of external... | |
| Water deflectors (V-rings) protect sealing elements against grease, oil or water spray, as well as dust and other media. Freudenberg Sealing Technologies offers water deflectors in various designs that can... |