Freudenberg Sealing Technologies Datasheets for Hydraulic Seals and Pneumatic Seals
Hydraulic seals and pneumatic seals include piston seals, rod seals, U-cups, vee, cup, and flange packings.
Hydraulic Seals and Pneumatic Seals: Learn more
| Product Name | Notes |
|---|---|
| Double Wipers | |
| In pneumatic and hydraulic cylinders, wipers protect the inside of the cylinder against the penetration of dirt during the retraction of the rod. For every type of cylinder and application,... | |
| Piston Guide Rings | |
| The 3-in-1 Damp & Seal damper seal of Freudenberg Sealing Technologies combines the functions of three components in a single one, which extremely simplifies processes in the manufacturing of pneumatic... | |
| The piston seals of Freudenberg Sealing Technologies can be used in a variety of modern sealing systems: Their task is to seal the piston reliably against the cylinder tube and... | |
| The pneumatic piston seals of Freudenberg Sealing Technologie seal the piston reliably against the cylinder tube and guarantee its movement efficiently with minimum friction and no drift. They are used... | |
| The rod seals of Freudenberg Sealing Technologies persuade with their durability and high efficiency. They are primarily used in pneumatic and hydraulic cylinders. Their task is to seal the retracting... | |
| The roof flange sets of Freudenberg Sealing Technologies consist of a pressure ring, one or more collars and a support ring: The multi-part sealing sets are particularly well-suited for robust... | |
| The rotary/swivel seals of Freudenberg Sealing Technologies are characterised by their high performance - even under a static load. They are particularly suitable for use in hydraulic joints and withstand... | |
| The state-of-the-art pneumatic seals of Freudenberg Sealing Technologies are used in dynamic applications and employ combined wiping/sealing elements due to the lower operating pressures in comparison with those arising in... | |
| The task of guides is to guide the rods and pistons of pneumatic and hydraulic cylinders and prevent them from coming into direct metallic contact with the cylinder housing. The... |