Freudenberg Sealing Technologies Datasheets for Labyrinth Seals and Clearance Seals

Labyrinth seals and clearance seals are minimum-leakage seals that protect machine elements from contamination through a noncontact method. They operate on the principle of positive clearance and do not rub on shafts or housing. 
Labyrinth Seals and Clearance Seals: Learn more

Product Name Notes
Radial shaft seals are sealing elements with radially arranged lip seals made of rubber collars. They are used to seal axles and shafts and must safely withstand high loads. These...
The caps of Freudenberg Sealing Technologies are available in various designs: from the standard solution and designs with a vulcanised reinforcement plate to numerous special shapes. The caps are characterised...
The cassette seals consist of a Simmerring Oil Seal and an unlosable, integrated running surface. Thanks to the rational system solution with an integrated labyrinth, the complete unit provides high...
The shaft repair sleeves of Freudenberg Sealing Technologies are a fast and affordable solution for use in repairs for the lasting recovery of perfect functioning. They are simply pushed over...
Upon request, the Simmerring® Oil Seal with an elastomer outer sheath is provided to the customer with an additional dust lip seal (SL) against moderate to average accumulation of external...