Wayne Kerr Electronics Isolation Amplifier 5325

Description
The 5325 is an isolation amplifier with features of high with-standing voltage, low noise and wide frequency band. This instrument is suitable for detecting signal which is super-imposed on the high voltage line. High withstanding voltage: AC 7000V peak, 48Hz to 62Hz, 1min. Low noise: 15nV/¡ìHz.typ. Wide frequency range: DC to 1MHz. Small size: 215mm(W) x 88mm(H) x 350mm(D).
Description
The 5325 is an isolation amplifier with features of high with-standing voltage, low noise and wide frequency band. This instrument is suitable for detecting signal which is super-imposed on the high voltage line. High withstanding voltage: AC 7000V peak, 48Hz to 62Hz, 1min. Low noise: 15nV/¡ìHz.typ. Wide frequency range: DC to 1MHz. Small size: 215mm(W) x 88mm(H) x 350mm(D).

Suppliers

Company
Product
Description
Supplier Links
Isolation Amplifier - 5325 - Wayne Kerr Electronics
Woburn, MA, USA
Isolation Amplifier
5325
Isolation Amplifier 5325
The 5325 is an isolation amplifier with features of high with-standing voltage, low noise and wide frequency band. This instrument is suitable for detecting signal which is super-imposed on the high voltage line. High withstanding voltage: AC 7000V peak, 48Hz to 62Hz, 1min. Low noise: 15nV/¡ìHz.typ. Wide frequency range: DC to 1MHz. Small size: 215mm(W) x 88mm(H) x 350mm(D).

The 5325 is an isolation amplifier with features of high with-standing voltage, low noise and wide frequency band. This instrument is suitable for detecting signal which is super-imposed on the high voltage line.

  • High withstanding voltage: AC 7000V peak, 48Hz to 62Hz, 1min.
  • Low noise: 15nV/¡ÌHz.typ.
  • Wide frequency range: DC to 1MHz.
  • Small size: 215mm(W) x 88mm(H) x 350mm(D).
Supplier's Site

Technical Specifications

  Wayne Kerr Electronics
Product Category Amplifier and Comparator Chips
Product Number 5325
Product Name Isolation Amplifier
Device Type Isolaltion Amplifiers
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Instrumentation Amplifiers; Isolaltion Amplifiers; Isolation
View Details
Isolating amplifiers - 857-413 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details