Arjay Engineering Datasheets for Gas Instruments

Gas instruments detect, monitor or analyze gases present in an environment.
Gas Instruments: Learn more

Product Name Notes
Stand alone gas monitoring for commercial and light industrial applications The EC-Gold Dual is ideal for any size facility where one or multiple gases need to be monitored. More than...
The 4200-IG offers an intelligent solution for monitoring of toxic and combustible gases in ambient air. The central panel offers full user interface, control set-up and relay interlocks for ventilation...
The 4200-IR offers an intelligent solution to monitor for refrigerant leaks in machinery chiller rooms. The central panel offers full user interface, control setup and relay interlocks for ventilation control...
The EC-Gold gas transmitter is part of the Arjay series of gas detection instruments. This employs electro- chemical sensors to target toxic gas or oxygen concentrations in ambient air. The...
The HLM 2000-TX gas transmitter is a 4-20 mA loop powered transmitter for monitoring toxic gases at ppm concentrations and oxygen levels in %. The sensing elements are gas selective...