Arjay Engineering Datasheets for Water Quality Testing Instruments
Water quality testing instruments are used to test water for chemical and biological agents, and to measure variables such as clarity and rate of movement.
Water Quality Testing Instruments: Learn more
| Product Name | Notes |
|---|---|
| Continuous capacitance/dielectr ic monitoring of liquids and solids This unique system provides complete flexibility for monitoring solids and liquids for concentration, moisture content, blending, and quality control. The 4100-CAP sensing... | |
| Continuous monitoring for % concentration of water in oil emulsions The 4100-OWM is used for monitoring as the water phase changes to oil in a tank or pipe. A probe... | |
| Continuous monitoring of separated oil thickness on a water surface The 4100-HCF monitors a floating sensor on the water surface to indicate the thickness of separated oil. An LCD display... | |
| Continuous profiling of oil/water interface and emulsions in tanks Multiple capacitance probes staggered in an oil/water separator will provide a profile of the emulsion location and thickness. The 4100-PRO uses... | |
| Reliable monitoring of process conditions and concentration The sensing probe continuously monitors the dielectric stability of the product. Changes in dielectric can be tagged to product quality changes, moisture content,... | |
| Reliable monitoring of sumps and containments for oil spills For separated Oil-on-Water applications, Arjay offers the Hydrocarbon Float Sensor. This floating sensor monitors the surface of water in sumps, tanks,... | |
| The FluoroCheck II is a benchtop and transportable unit for discrete sample measurements of ppm hydrocarbons in water. Direct water samples for screening or an EPA approved hexane oil extraction... | |
| The HydroSense 4420-OCM continuously monitors a clean water sample for oil leaks. The display, signal output, and alarm can be configured within the 0-250 ppm range. On-line alarm for oil... | |
| The HydroSense 4410-LMP Oil in Water Analyser offers continuous on-line monitoring for ppm concentrations of petroleum oils in effluent and produced water without chemicals or lag time. A non-contacting sensor... | |
| Over 40 years of Arjay’s field proven HF capacitance experience has been applied to the 4100-OWS series monitors. This unique oil level system provides complete flexibility for monitoring oil water... | |
| The HydroSense 4410-OCM Oil in Water Monitor continuously monitors a clean water sample for petroleum hydrocarbon concentrations. The display, signal output, and alarm can be configured within the 0-250 ppm... |