Harbour Industries, Inc. LL (Low Loss) Coaxial Cable Solid Center Conductors

Description
UNIQUE CABLE CONFIGURATION The braid configuration and the expanded PTFE dielectrics of the LL cable constructions contribute to lower attenuation levels at higher frequencies, while providing shielding effectiveness levels that exceed those of flexible MIL-DTL-17 cables. Flat strips of silver plated copper are braided over the dielectric core with an intermediate metalized polyester or polyimide layer, and an outer round wire braid. IMPROVED ELECTRICAL CHARACTERISTICS Harbour’s LL cables with expanded PTFE dielectrics exhibit low coefficients of expansion over the entire operating temperature range from -55° C to +200° C. Impedance discontinuities are minimized at the cable-to-connector interface. Higher levels of power can be transmitted because higher temperatures do not affect the cable due to the thermal stability of the tape. Where phase versus temperature requirements are critical, Harbour’s LL cables allow for an approximately 75% lower phase shift and change in propagation time delay due to temperature. Temperature cycling tests have been performed on a number of Harbour’s cables with positive results. LOWEST ATTENUATION FOR ANY GIVEN SIZE Harbour’s LL coaxial cables, with expanded PTFE dielectrics and strip braid composite configurations, offer attenuation from 20 to 35% below other mil spec cables of comparable size. When size and weight are considerations, Harbour’s LL cables should be considered. CABLE CONSTRUCTIONS AND PHYSICAL AND ELECTRICAL CHARACTERISTICS Special constructions are the norm rather than the exception, so please make sure you contact Harbour Industries sales@harbourind.com if you don’t see the specific construction for your application. Part numbers for some of the more common cable constructions are LL120, LL160, LL142, LL235, LL335, and LL335i.
Datasheet
Description
UNIQUE CABLE CONFIGURATION The braid configuration and the expanded PTFE dielectrics of the LL cable constructions contribute to lower attenuation levels at higher frequencies, while providing shielding effectiveness levels that exceed those of flexible MIL-DTL-17 cables. Flat strips of silver plated copper are braided over the dielectric core with an intermediate metalized polyester or polyimide layer, and an outer round wire braid. IMPROVED ELECTRICAL CHARACTERISTICS Harbour’s LL cables with expanded PTFE dielectrics exhibit low coefficients of expansion over the entire operating temperature range from -55° C to +200° C. Impedance discontinuities are minimized at the cable-to-connector interface. Higher levels of power can be transmitted because higher temperatures do not affect the cable due to the thermal stability of the tape. Where phase versus temperature requirements are critical, Harbour’s LL cables allow for an approximately 75% lower phase shift and change in propagation time delay due to temperature. Temperature cycling tests have been performed on a number of Harbour’s cables with positive results. LOWEST ATTENUATION FOR ANY GIVEN SIZE Harbour’s LL coaxial cables, with expanded PTFE dielectrics and strip braid composite configurations, offer attenuation from 20 to 35% below other mil spec cables of comparable size. When size and weight are considerations, Harbour’s LL cables should be considered. CABLE CONSTRUCTIONS AND PHYSICAL AND ELECTRICAL CHARACTERISTICS Special constructions are the norm rather than the exception, so please make sure you contact Harbour Industries sales@harbourind.com if you don’t see the specific construction for your application. Part numbers for some of the more common cable constructions are LL120, LL160, LL142, LL235, LL335, and LL335i.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LL (Low Loss) Coaxial Cable - Solid Center Conductors - Harbour Industries, Inc.
Shelburne, VT, United States
LL (Low Loss) Coaxial Cable
Solid Center Conductors
LL (Low Loss) Coaxial Cable Solid Center Conductors
UNIQUE CABLE CONFIGURATION The braid configuration and the expanded PTFE dielectrics of the LL cable constructions contribute to lower attenuation levels at higher frequencies, while providing shielding effectiveness levels that exceed those of flexible MIL-DTL-17 cables. Flat strips of silver plated copper are braided over the dielectric core with an intermediate metalized polyester or polyimide layer, and an outer round wire braid. IMPROVED ELECTRICAL CHARACTERISTICS Harbour’s LL cables with expanded PTFE dielectrics exhibit low coefficients of expansion over the entire operating temperature range from -55° C to +200° C. Impedance discontinuities are minimized at the cable-to-connector interface. Higher levels of power can be transmitted because higher temperatures do not affect the cable due to the thermal stability of the tape. Where phase versus temperature requirements are critical, Harbour’s LL cables allow for an approximately 75% lower phase shift and change in propagation time delay due to temperature. Temperature cycling tests have been performed on a number of Harbour’s cables with positive results. LOWEST ATTENUATION FOR ANY GIVEN SIZE Harbour’s LL coaxial cables, with expanded PTFE dielectrics and strip braid composite configurations, offer attenuation from 20 to 35% below other mil spec cables of comparable size. When size and weight are considerations, Harbour’s LL cables should be considered. CABLE CONSTRUCTIONS AND PHYSICAL AND ELECTRICAL CHARACTERISTICS Special constructions are the norm rather than the exception, so please make sure you contact Harbour Industries sales@harbourind.com if you don’t see the specific construction for your application. Part numbers for some of the more common cable constructions are LL120, LL160, LL142, LL235, LL335, and LL335i.

UNIQUE CABLE CONFIGURATION

The braid configuration and the expanded PTFE dielectrics of the LL cable constructions contribute to lower attenuation levels at higher frequencies, while providing shielding effectiveness levels that exceed those of flexible MIL-DTL-17 cables. Flat strips of silver plated copper are braided over the dielectric core with an intermediate metalized polyester or polyimide layer, and an outer round wire braid.

IMPROVED ELECTRICAL CHARACTERISTICS

Harbour’s LL cables with expanded PTFE dielectrics exhibit low coefficients of expansion over the entire operating temperature range from -55° C to +200° C. Impedance discontinuities are minimized at the cable-to-connector interface. Higher levels of power can be transmitted because higher temperatures do not affect the cable due to the thermal stability of the tape. Where phase versus temperature requirements are critical, Harbour’s LL cables allow for an approximately 75% lower phase shift and change in propagation time delay due to temperature. Temperature cycling tests have been performed on a number of Harbour’s cables with positive results.

LOWEST ATTENUATION FOR ANY GIVEN SIZE

Harbour’s LL coaxial cables, with expanded PTFE dielectrics and strip braid composite configurations, offer attenuation from 20 to 35% below other mil spec cables of comparable size. When size and weight are considerations, Harbour’s LL cables should be considered.

CABLE CONSTRUCTIONS AND PHYSICAL AND ELECTRICAL CHARACTERISTICS

Special constructions are the norm rather than the exception, so please make sure you contact Harbour Industries sales@harbourind.com if you don’t see the specific construction for your application. Part numbers for some of the more common cable constructions are LL120, LL160, LL142, LL235, LL335, and LL335i.

Supplier's Site Datasheet

Technical Specifications

  Harbour Industries, Inc.
Product Category Coaxial Cables and Triaxial Cables
Product Number Solid Center Conductors
Product Name LL (Low Loss) Coaxial Cable
Product Category Cable
Cable Jacket FEP
Cable Conductor Copper; Solid silver plated copper
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Coaxial Cable 18 GHz - FC392 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Solid SPC
View Details
Coaxial Cable - 1248843 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Cable Length 32.81 ft (100 dm)
View Details
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Product Category Cable Assembly
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
Miniature 32-24 AWG Coaxial Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Shielding Braid; Sprial
North American 24 to 32 AWG
View Details