Dyson Corporation (The) Datasheets for Nuts
Nuts are a type of hardware fastener with a tapped inner diameter. They are used with a mating threaded bolt or rod to secure components. There are many sizes and varieties of nuts; each with a particular fastening purpose. Some nuts can be applied without tools, and others may have special designs to prevent the nut from loosening.
Nuts: Learn more
| Product Name | Notes |
|---|---|
| Custom, Hex Jam Nuts Thread Diameter 0.5" to 20" | |
| Custom, Recessed Bridge Pin Nuts Thread Diameters - 0.5" to 20" | |
| Coupling Nuts When ordering, specify style and applicable dimensions. Special designs on request. Painting, plating, and galvanizing available. | |
| Heavy Hex Jam Nuts Dyson can manufacture custom Heavy Hex Nuts to your specifications. Click on Request Information to specify your requirements or to attach a file. | |
| Heavy Hex Nuts Dyson can manufacture custom Heavy Hex Nuts to your specifications. Click on Request Information to specify your requirements or to attach a file. | |
| Heavy Hex Slotted Nut Dyson can manufacture custom Heavy Hex Nuts to your specifications. Click on Request Information to specify your requirements or to attach a file. | |
| Heavy Square Nuts Heavy Semi-Finished Nuts are smooth forged, side faces and crown as forged and washer faced. The washer face is at right angles to the threaded hole within... | |
| Hex Jam Nuts "FM", Forged and Machined All Surfaces Regular Machined Nuts are hot forged, side faces milled, crown machined and bearing surface washer faced. The washer face is at... | |
| Hex Nuts "FM", Forged and Machined on All Surfaces Regular Machined Nuts are hot forged, side faces milled, crown machined and bearing surface washer faced. The washer face is at... | |
| Hex Slotted Nut Dyson can manufacture custom Heavy Hex Nuts to your specifications. Click on Request Information to specify your requirements or to attach a file. | |
| Hex Slotted Nuts "FM", Forged and Machined on All Surfaces Regular full machined Nuts are hot forged, side faces milled, crown machined and bearing surface washer faced. The washer face... | |
| Hexagon Head Cap Nuts Material and physical properties are the option of the purchaser, and shall be in accordance with ASTM, ASME, and ASA codes and specifications current at the... | |
| Hexagon Socket Head Cap Nuts The Hexagon Socket Head Cap Nut is a typical example of the variety of large special fasteners that Dyson can manufacture according to your blueprint... | |
| Round Spanner Nuts Round Spanner Nut are hot forged, full machined and bearing surface washer faced. The washer face is at right angle to the threaded hole within a tolerance... | |
| Sleeve Nuts When ordering, specify style and applicable dimensions. Special designs on request. Painting, plating, and galvanizing available. | |
| Spanner-Loc Nuts Round Spanner Nuts are hot forged, full machined, and bearing surface washer faced. The washer face is at right angles to the threaded hole within a tolerance of... | |
| Custom, Hex Nuts Thread Diameter 0.5" to 20" | |
| Driving Nuts are made of heat treated carbon steel. Pilots are finished all over. Larger Size available. Thread: 6 Threads per inch Unified National, Class 2B |