Dyson Corporation (The) Datasheets for Studs

Studs are mechanical fasteners which are threaded on one or both ends. One end is secured to an object. The other end is used typically with a nut.
Studs: Learn more

Product Name Notes
Custom, Double End Studs Thread Diameters - 0.5" to 20"
Custom, Tap End Studs Thread Diameters - 0.5" to 20"
Upset Threaded Rods Threaded Rods are also supplied as multiple unit rods connected with Turnbuckles, Clevises or Sleeve Nuts in any desired length, plus plate washers to customer specifications. To...