Dyson Corporation (The) Round Spanner Nuts

Description
Round Spanner Nuts Round Spanner Nut are hot forged, full machined and bearing surface washer faced. The washer face is at right angle to the threaded hole within a tolerance of 0.005" for nuts thru 4" and 0.007" for nuts 4 1/4" and larger.
Description
Round Spanner Nuts Round Spanner Nut are hot forged, full machined and bearing surface washer faced. The washer face is at right angle to the threaded hole within a tolerance of 0.005" for nuts thru 4" and 0.007" for nuts 4 1/4" and larger.

Suppliers

Company
Product
Description
Supplier Links
Round Spanner Nuts Round Spanner Nut are hot forged, full machined and bearing surface washer faced. The washer face is at right angle to the threaded hole within a tolerance of 0.005" for nuts thru 4" and 0.007" for nuts 4 1/4" and larger.

Round Spanner Nuts
Round Spanner Nut are hot forged, full machined and bearing surface washer faced. The washer face is at right angle to the threaded hole within a tolerance of 0.005" for nuts thru 4" and 0.007" for nuts 4 1/4" and larger.

Supplier's Site

Technical Specifications

  Dyson Corporation (The)
Product Category Nuts
Product Number Round Spanner Nuts
Type Round Nut
Size 1/2" (optional feature); 5/8" (optional feature); 3/4" (optional feature); 7/8" (optional feature); 1" (optional feature); 1 1/8" (optional feature); 1 1/4" (optional feature); 1 3/8" (optional feature); 1 1/2" (optional feature); 1 3/4" (optional feature); 2" (optional feature); 2 1/4" (optional feature); 2 1/2" (optional feature); 2 3/4" (optional feature); 1/2" to 20"
Material Exotic Metals (optional feature); Monel (optional feature); Steel (optional feature); Hardened Steel (optional feature); Stainless Steel (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Acorn Sealing Nuts -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Type Acorn Nut
Size #0; #1; #2; #4; #6; #8; #10; #12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
Material Steel; Stainless Steel
View Details
Hex Hi Nuts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Type Hex Nut; Nylon Insert Nut (optional feature); Locknut (optional feature); Other (optional feature); Optional Nylon Inserts and Patches
Size 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 1/2"
Material Steel
View Details
Hand-Operated Pump Cap Nuts -  - HydraCheck Inc.
Specs
Size 7/16"; 3/4"; 9/16, 7/8, 1-1/16, 1-5/16, 1-5/8, 1-7/8
View Details
Plastic Lock Nuts - MIV-NUT - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Type Locknut
Size M8; M10; M12; M16; M20; M25; M32; M36; M40
Material Plastic
View Details