Dyson Corporation (The) Hexagon Socket Head Cap Nuts

Description
Hexagon Socket Head Cap Nuts The Hexagon Socket Head Cap Nut is a typical example of the variety of large special fasteners that Dyson can manufacture according to your blueprint and specification. The Hexagon Socket Head Cap Nut is used where external wrenching is not possible. Material and physical properties are the option of the purchaser, and shall be in accordance with ASTM, ASME, and ASA codes and specifications current at the time of ordering. The washer face is at right angles to the threaded hole within a tolerance of 0.005 for nuts thru 4" and 0.007 for nuts 4 1/4" and larger. THREAD: Unified National Coarse (UNC), Class 26, unless otherwise specified.
Description
Hexagon Socket Head Cap Nuts The Hexagon Socket Head Cap Nut is a typical example of the variety of large special fasteners that Dyson can manufacture according to your blueprint and specification. The Hexagon Socket Head Cap Nut is used where external wrenching is not possible. Material and physical properties are the option of the purchaser, and shall be in accordance with ASTM, ASME, and ASA codes and specifications current at the time of ordering. The washer face is at right angles to the threaded hole within a tolerance of 0.005 for nuts thru 4" and 0.007 for nuts 4 1/4" and larger. THREAD: Unified National Coarse (UNC), Class 26, unless otherwise specified.

Suppliers

Company
Product
Description
Supplier Links
Hexagon Socket Head Cap Nuts The Hexagon Socket Head Cap Nut is a typical example of the variety of large special fasteners that Dyson can manufacture according to your blueprint and specification. The Hexagon Socket Head Cap Nut is used where external wrenching is not possible. Material and physical properties are the option of the purchaser, and shall be in accordance with ASTM, ASME, and ASA codes and specifications current at the time of ordering. The washer face is at right angles to the threaded hole within a tolerance of 0.005 for nuts thru 4" and 0.007 for nuts 4 1/4" and larger. THREAD: Unified National Coarse (UNC), Class 26, unless otherwise specified.

Hexagon Socket Head Cap Nuts
The Hexagon Socket Head Cap Nut is a typical example of the variety of large special fasteners that Dyson can manufacture according to your blueprint and specification. The Hexagon Socket Head Cap Nut is used where external wrenching is not possible.
Material and physical properties are the option of the purchaser, and shall be in accordance with ASTM, ASME, and ASA codes and specifications current at the time of ordering. The washer face is at right angles to the threaded hole within a tolerance of 0.005 for nuts thru 4" and 0.007 for nuts 4 1/4" and larger.
THREAD: Unified National Coarse (UNC), Class 26, unless otherwise specified.

Supplier's Site

Technical Specifications

  Dyson Corporation (The)
Product Category Nuts
Product Number Hexagon Socket Head Cap Nuts
Type Hex Nut
Unlock Full Specs
to access all available technical data

Similar Products

Hex Sealing Nuts -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Type Hex Nut
Size #0; #1; #2; #4; #6; #8; #10; #12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
Material Steel; Stainless Steel
View Details
Plow Bolt Hex Nuts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Type Hex Nut; Nylon Insert Nut (optional feature); Locknut (optional feature); Other (optional feature); Optional Nylon Inserts and Patches
Size 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"
Material Steel
View Details
Hand-Operated Pump Cap Nuts -  - HydraCheck Inc.
Specs
Size 7/16"; 3/4"; 9/16, 7/8, 1-1/16, 1-5/16, 1-5/8, 1-7/8
View Details
Plastic Lock Nuts - MIV-NUT - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Type Locknut
Size M8; M10; M12; M16; M20; M25; M32; M36; M40
Material Plastic
View Details